NationSkander California Corporation 2 Thrust Bearing 8x19x7 Kit7153

Description
2 Thrust Ball bearings, this is a popular size that could be used in many application that uses this size 8mm x 19mm x 7mm. Thrust bearings are known to high axial loads. Bearings are made of Chrome Steel. Item: Thrust Ball Bearings Size: 8mm x 19mm x 7mm Quantity: 2 ball Bearings
Description
2 Thrust Ball bearings, this is a popular size that could be used in many application that uses this size 8mm x 19mm x 7mm. Thrust bearings are known to high axial loads. Bearings are made of Chrome Steel. Item: Thrust Ball Bearings Size: 8mm x 19mm x 7mm Quantity: 2 ball Bearings

Suppliers

Company
Product
Description
Supplier Links
2 Thrust Bearing 8x19x7 - Kit7153 - NationSkander California Corporation
Anaheim, CA, USA
2 Thrust Bearing 8x19x7
Kit7153
2 Thrust Bearing 8x19x7 Kit7153
2 Thrust Ball bearings, this is a popular size that could be used in many application that uses this size 8mm x 19mm x 7mm. Thrust bearings are known to high axial loads. Bearings are made of Chrome Steel. Item: Thrust Ball Bearings Size: 8mm x 19mm x 7mm Quantity: 2 ball Bearings

2 Thrust Ball bearings, this is a popular size that could be used in many application that uses this size 8mm x 19mm x 7mm. Thrust bearings are known to high axial loads. Bearings are made of Chrome Steel.

  • Item: Thrust Ball Bearings
  • Size: 8mm x 19mm x 7mm
  • Quantity: 2 ball Bearings
Supplier's Site
2 Thrust Bearing 8x19x7 - Kit7153 - NationSkander California Corporation
Anaheim, CA, USA
2 Thrust Bearing 8x19x7
Kit7153
2 Thrust Bearing 8x19x7 Kit7153
2 Thrust Ball bearings, this is a popular size that could be used in many application that uses this size 8mm x 19mm x 7mm. Thrust bearings are known to high axial loads. Bearings are made of Chrome Steel. Item: Thrust Ball Bearings Size: 8mm x 19mm x 7mm Quantity: 2 ball Bearings

2 Thrust Ball bearings, this is a popular size that could be used in many application that uses this size 8mm x 19mm x 7mm. Thrust bearings are known to high axial loads. Bearings are made of Chrome Steel.

  • Item: Thrust Ball Bearings
  • Size: 8mm x 19mm x 7mm
  • Quantity: 2 ball Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7153
Product Name 2 Thrust Bearing 8x19x7
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-32 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details