NationSkander California Corporation 29344E Nachi Spherical Thrust Bearing 220x360x85 Kit10771

Description
29344E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29344E inner diameter is 220mm, the 29344E outer diameter is 360mm and the 29344E width is 85mm. Item: 29344E Spherical Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions: 220mm x 360mm x 85mm/Metric ID (inner diameter)/Bore: 220mm OD (outer diameter): 360mm Width/Height/thickne ss: 85mm Size: 220 x 360 x 85 mm Quantity: One Bearing Dynamic load rating Cr: 1,410,000 N Static load rating Cor: 5,750,000 N Limiting Speed: Oil Lubrication: 1,000 RPM
Description
29344E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29344E inner diameter is 220mm, the 29344E outer diameter is 360mm and the 29344E width is 85mm. Item: 29344E Spherical Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions: 220mm x 360mm x 85mm/Metric ID (inner diameter)/Bore: 220mm OD (outer diameter): 360mm Width/Height/thickne ss: 85mm Size: 220 x 360 x 85 mm Quantity: One Bearing Dynamic load rating Cr: 1,410,000 N Static load rating Cor: 5,750,000 N Limiting Speed: Oil Lubrication: 1,000 RPM

Suppliers

Company
Product
Description
Supplier Links
29344E Nachi Spherical Thrust Bearing 220x360x85 - Kit10771 - NationSkander California Corporation
Anaheim, CA, USA
29344E Nachi Spherical Thrust Bearing 220x360x85
Kit10771
29344E Nachi Spherical Thrust Bearing 220x360x85 Kit10771
29344E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29344E inner diameter is 220mm, the 29344E outer diameter is 360mm and the 29344E width is 85mm. Item: 29344E Spherical Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions: 220mm x 360mm x 85mm/Metric ID (inner diameter)/Bore: 220mm OD (outer diameter): 360mm Width/Height/thickne ss: 85mm Size: 220 x 360 x 85 mm Quantity: One Bearing Dynamic load rating Cr: 1,410,000 N Static load rating Cor: 5,750,000 N Limiting Speed: Oil Lubrication: 1,000 RPM

29344E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29344E inner diameter is 220mm, the 29344E outer diameter is 360mm and the 29344E width is 85mm.

  • Item: 29344E Spherical Roller Bearing
  • Type: Nachi Spherical Roller Bearing
  • Cage: Bronze Cage
  • Dimensions: 220mm x 360mm x 85mm/Metric
  • ID (inner diameter)/Bore: 220mm
  • OD (outer diameter): 360mm
  • Width/Height/thickness: 85mm
  • Size: 220 x 360 x 85 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 1,410,000 N
  • Static load rating Cor: 5,750,000 N
  • Limiting Speed:
    • Oil Lubrication: 1,000 RPM
Supplier's Site
29344E Nachi Spherical Thrust Bearing 220x360x85 - Kit10771 - NationSkander California Corporation
Anaheim, CA, USA
29344E Nachi Spherical Thrust Bearing 220x360x85
Kit10771
29344E Nachi Spherical Thrust Bearing 220x360x85 Kit10771
29344E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29344E inner diameter is 220mm, the 29344E outer diameter is 360mm and the 29344E width is 85mm. Item: 29344E Spherical Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions: 220mm x 360mm x 85mm/Metric ID (inner diameter)/Bore: 220mm OD (outer diameter): 360mm Width/Height/thickne ss: 85mm Size: 220 x 360 x 85 mm Quantity: One Bearing Dynamic load rating Cr: 1,410,000 N Static load rating Cor: 5,750,000 N Limiting Speed: Oil Lubrication: 1,000 RPM

29344E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29344E inner diameter is 220mm, the 29344E outer diameter is 360mm and the 29344E width is 85mm.

  • Item: 29344E Spherical Roller Bearing
  • Type: Nachi Spherical Roller Bearing
  • Cage: Bronze Cage
  • Dimensions: 220mm x 360mm x 85mm/Metric
  • ID (inner diameter)/Bore: 220mm
  • OD (outer diameter): 360mm
  • Width/Height/thickness: 85mm
  • Size: 220 x 360 x 85 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 1,410,000 N
  • Static load rating Cor: 5,750,000 N
  • Limiting Speed:
    • Oil Lubrication: 1,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Thrust Bearings
Product Number Kit10771
Product Name 29344E Nachi Spherical Thrust Bearing 220x360x85
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-F2512M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-30 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details
 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2346940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details