NationSkander California Corporation 51204 Thrust Bearing 20x40x14 Thrust Bearings Kit7864

Description
51204 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 20mm x 40mm x 14mm.Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51204 Ball Bearing Type: Thrust Ball Bearing Dimensions: 20mm x 40mm x 14mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 40mm Width/Height/thickne ss: 14mm Size: 20 x 40 x 14 mm Quantity: One Ball Bearing Dynamic load rating Ca: 22,200 N Static load rating Coa: 37,500 N Limiting Speed: Grease Lubrication: 4,200 RPM Oil Lubrication: 6,300 RPM
Description
51204 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 20mm x 40mm x 14mm.Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51204 Ball Bearing Type: Thrust Ball Bearing Dimensions: 20mm x 40mm x 14mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 40mm Width/Height/thickne ss: 14mm Size: 20 x 40 x 14 mm Quantity: One Ball Bearing Dynamic load rating Ca: 22,200 N Static load rating Coa: 37,500 N Limiting Speed: Grease Lubrication: 4,200 RPM Oil Lubrication: 6,300 RPM

Suppliers

Company
Product
Description
Supplier Links
51204 Thrust Bearing 20x40x14 Thrust Bearings - Kit7864 - NationSkander California Corporation
Anaheim, CA, USA
51204 Thrust Bearing 20x40x14 Thrust Bearings
Kit7864
51204 Thrust Bearing 20x40x14 Thrust Bearings Kit7864
51204 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 20mm x 40mm x 14mm.Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51204 Ball Bearing Type: Thrust Ball Bearing Dimensions: 20mm x 40mm x 14mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 40mm Width/Height/thickne ss: 14mm Size: 20 x 40 x 14 mm Quantity: One Ball Bearing Dynamic load rating Ca: 22,200 N Static load rating Coa: 37,500 N Limiting Speed: Grease Lubrication: 4,200 RPM Oil Lubrication: 6,300 RPM

51204 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 20mm x 40mm x 14mm.Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel.

  • Item: 51204 Ball Bearing
  • Type: Thrust Ball Bearing
  • Dimensions: 20mm x 40mm x 14mm/Metric
  • ID (inner diameter)/Bore: 20mm
  • OD (outer diameter): 40mm
  • Width/Height/thickness: 14mm
  • Size: 20 x 40 x 14 mm
  • Quantity: One Ball Bearing
  • Dynamic load rating Ca: 22,200 N
  • Static load rating Coa: 37,500 N
  • Limiting Speed:
    • Grease Lubrication: 4,200 RPM
    • Oil Lubrication: 6,300 RPM
Supplier's Site
51204 Thrust Bearing 20x40x14 Thrust Bearings - Kit7864 - NationSkander California Corporation
Anaheim, CA, USA
51204 Thrust Bearing 20x40x14 Thrust Bearings
Kit7864
51204 Thrust Bearing 20x40x14 Thrust Bearings Kit7864
51204 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 20mm x 40mm x 14mm.Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51204 Ball Bearing Type: Thrust Ball Bearing Dimensions: 20mm x 40mm x 14mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 40mm Width/Height/thickne ss: 14mm Size: 20 x 40 x 14 mm Quantity: One Ball Bearing Dynamic load rating Ca: 22,200 N Static load rating Coa: 37,500 N Limiting Speed: Grease Lubrication: 4,200 RPM Oil Lubrication: 6,300 RPM

51204 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 20mm x 40mm x 14mm.Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel.

  • Item: 51204 Ball Bearing
  • Type: Thrust Ball Bearing
  • Dimensions: 20mm x 40mm x 14mm/Metric
  • ID (inner diameter)/Bore: 20mm
  • OD (outer diameter): 40mm
  • Width/Height/thickness: 14mm
  • Size: 20 x 40 x 14 mm
  • Quantity: One Ball Bearing
  • Dynamic load rating Ca: 22,200 N
  • Static load rating Coa: 37,500 N
  • Limiting Speed:
    • Grease Lubrication: 4,200 RPM
    • Oil Lubrication: 6,300 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Thrust Bearings
Product Number Kit7864
Product Name 51204 Thrust Bearing 20x40x14 Thrust Bearings
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-47-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 7560 lbs (3429 kg)
View Details
Ball Bearings - 2346873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FSS3718G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details