NationSkander California Corporation Thrust Bearing Flat Washers 5x11x4.5 Kit7240

Description
Flat Washers Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 5mm x 11mm x 4.5 mm. Thrust bearing is known to high axial loads.Bearing is made of Chrome Steel. Item: Flat washers Thrust Ball Bearing Type: Thrust Ball Bearing Size: 5mm x 11mm x 4.5 mm Most common application: Tamiya BOOMERANG and FERRARI F189 Quantity: One Bearing
Description
Flat Washers Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 5mm x 11mm x 4.5 mm. Thrust bearing is known to high axial loads.Bearing is made of Chrome Steel. Item: Flat washers Thrust Ball Bearing Type: Thrust Ball Bearing Size: 5mm x 11mm x 4.5 mm Most common application: Tamiya BOOMERANG and FERRARI F189 Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
Thrust Bearing Flat Washers 5x11x4.5 - Kit7240 - NationSkander California Corporation
Anaheim, CA, USA
Thrust Bearing Flat Washers 5x11x4.5
Kit7240
Thrust Bearing Flat Washers 5x11x4.5 Kit7240
Flat Washers Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 5mm x 11mm x 4.5 mm. Thrust bearing is known to high axial loads.Bearing is made of Chrome Steel. Item: Flat washers Thrust Ball Bearing Type: Thrust Ball Bearing Size: 5mm x 11mm x 4.5 mm Most common application: Tamiya BOOMERANG and FERRARI F189 Quantity: One Bearing

Flat Washers Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 5mm x 11mm x 4.5 mm. Thrust bearing is known to high axial loads.Bearing is made of Chrome Steel.

  • Item: Flat washers Thrust Ball Bearing
  • Type: Thrust Ball Bearing
  • Size: 5mm x 11mm x 4.5 mm
  • Most common application: Tamiya BOOMERANG and FERRARI F189
  • Quantity: One Bearing
Supplier's Site
Thrust Bearing Flat Washers 5x11x4.5 - Kit7240 - NationSkander California Corporation
Anaheim, CA, USA
Thrust Bearing Flat Washers 5x11x4.5
Kit7240
Thrust Bearing Flat Washers 5x11x4.5 Kit7240
Flat Washers Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 5mm x 11mm x 4.5 mm. Thrust bearing is known to high axial loads.Bearing is made of Chrome Steel. Item: Flat washers Thrust Ball Bearing Type: Thrust Ball Bearing Size: 5mm x 11mm x 4.5 mm Most common application: Tamiya BOOMERANG and FERRARI F189 Quantity: One Bearing

Flat Washers Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 5mm x 11mm x 4.5 mm. Thrust bearing is known to high axial loads.Bearing is made of Chrome Steel.

  • Item: Flat washers Thrust Ball Bearing
  • Type: Thrust Ball Bearing
  • Size: 5mm x 11mm x 4.5 mm
  • Most common application: Tamiya BOOMERANG and FERRARI F189
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Thrust Bearings
Product Number Kit7240
Product Name Thrust Bearing Flat Washers 5x11x4.5
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-62 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 20.0000 inch (508.000 mm)
View Details
Ball Bearings - 2346877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS13762M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details