NationSkander California Corporation 29328EX Nachi Spherical Thrust Bearing Steel Cage Kit10757

Description
29328EX Nachi Spherical Roller Bearing, Steel Cage, Made in Japan, the 29328EX inner diameter is 140mm, the 29328EX outer diameter is 240mm and the 29328EX width is 60mm. Item: 29328EX Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Steel Cage Dimensions: 140mm x 240mm x 60mm/Metric ID (inner diameter)/Bore: 140mm OD (outer diameter): 240mm Width/Height/thickne ss: 65mm Size: 140 x 240 x 60 mm Quantity: One Bearing Dynamic load rating Cr: 860,000 N Static load rating Cor: 2,840,000 N Limiting Speed: Grease Lubrication: 950 RPM Oil Lubrication: 1,600 RPM
Description
29328EX Nachi Spherical Roller Bearing, Steel Cage, Made in Japan, the 29328EX inner diameter is 140mm, the 29328EX outer diameter is 240mm and the 29328EX width is 60mm. Item: 29328EX Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Steel Cage Dimensions: 140mm x 240mm x 60mm/Metric ID (inner diameter)/Bore: 140mm OD (outer diameter): 240mm Width/Height/thickne ss: 65mm Size: 140 x 240 x 60 mm Quantity: One Bearing Dynamic load rating Cr: 860,000 N Static load rating Cor: 2,840,000 N Limiting Speed: Grease Lubrication: 950 RPM Oil Lubrication: 1,600 RPM

Suppliers

Company
Product
Description
Supplier Links
29328EX Nachi Spherical Thrust Bearing Steel Cage - Kit10757 - NationSkander California Corporation
Anaheim, CA, USA
29328EX Nachi Spherical Thrust Bearing Steel Cage
Kit10757
29328EX Nachi Spherical Thrust Bearing Steel Cage Kit10757
29328EX Nachi Spherical Roller Bearing, Steel Cage, Made in Japan, the 29328EX inner diameter is 140mm, the 29328EX outer diameter is 240mm and the 29328EX width is 60mm. Item: 29328EX Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Steel Cage Dimensions: 140mm x 240mm x 60mm/Metric ID (inner diameter)/Bore: 140mm OD (outer diameter): 240mm Width/Height/thickne ss: 65mm Size: 140 x 240 x 60 mm Quantity: One Bearing Dynamic load rating Cr: 860,000 N Static load rating Cor: 2,840,000 N Limiting Speed: Grease Lubrication: 950 RPM Oil Lubrication: 1,600 RPM

29328EX Nachi Spherical Roller Bearing, Steel Cage, Made in Japan, the 29328EX inner diameter is 140mm, the 29328EX outer diameter is 240mm and the 29328EX width is 60mm.

  • Item: 29328EX Roller Bearing
  • Type: Nachi Spherical Roller Bearing
  • Cage: Steel Cage
  • Dimensions: 140mm x 240mm x 60mm/Metric
  • ID (inner diameter)/Bore: 140mm
  • OD (outer diameter): 240mm
  • Width/Height/thickness: 65mm
  • Size: 140 x 240 x 60 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 860,000 N
  • Static load rating Cor: 2,840,000 N
  • Limiting Speed:
    • Grease Lubrication: 950 RPM
    • Oil Lubrication: 1,600 RPM
Supplier's Site
29328EX Nachi Spherical Thrust Bearing Steel Cage - Kit10757 - NationSkander California Corporation
Anaheim, CA, USA
29328EX Nachi Spherical Thrust Bearing Steel Cage
Kit10757
29328EX Nachi Spherical Thrust Bearing Steel Cage Kit10757
29328EX Nachi Spherical Roller Bearing, Steel Cage, Made in Japan, the 29328EX inner diameter is 140mm, the 29328EX outer diameter is 240mm and the 29328EX width is 60mm. Item: 29328EX Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Steel Cage Dimensions: 140mm x 240mm x 60mm/Metric ID (inner diameter)/Bore: 140mm OD (outer diameter): 240mm Width/Height/thickne ss: 65mm Size: 140 x 240 x 60 mm Quantity: One Bearing Dynamic load rating Cr: 860,000 N Static load rating Cor: 2,840,000 N Limiting Speed: Grease Lubrication: 950 RPM Oil Lubrication: 1,600 RPM

29328EX Nachi Spherical Roller Bearing, Steel Cage, Made in Japan, the 29328EX inner diameter is 140mm, the 29328EX outer diameter is 240mm and the 29328EX width is 60mm.

  • Item: 29328EX Roller Bearing
  • Type: Nachi Spherical Roller Bearing
  • Cage: Steel Cage
  • Dimensions: 140mm x 240mm x 60mm/Metric
  • ID (inner diameter)/Bore: 140mm
  • OD (outer diameter): 240mm
  • Width/Height/thickness: 65mm
  • Size: 140 x 240 x 60 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 860,000 N
  • Static load rating Cor: 2,840,000 N
  • Limiting Speed:
    • Grease Lubrication: 950 RPM
    • Oil Lubrication: 1,600 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Thrust Bearings
Product Number Kit10757
Product Name 29328EX Nachi Spherical Thrust Bearing Steel Cage
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-76-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Ball Bearings - 291585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields None (Open Bearing)
View Details