NationSkander California Corporation 29336E Nachi Spherical Thrust Bearing 180x300x73 Kit10765

Description
29336E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29336E inner diameter is 180mm, the 29336E outer diameter is 300mm and the 29336E width is 73mm. Item: 29336E Spherical Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions: 180mm x 300mm x 73mm/Metric ID (inner diameter)/Bore: 180mm OD (outer diameter): 300mm Width/Height/thickne ss: 73mm Size: 180 x 300 x 73 mm Quantity: One Bearing Dynamic load rating Cr: 1,020,000 N Static load rating Cor: 3,950,000 N Limiting Speed: Oil Lubrication: 1,300 RPM
Description
29336E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29336E inner diameter is 180mm, the 29336E outer diameter is 300mm and the 29336E width is 73mm. Item: 29336E Spherical Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions: 180mm x 300mm x 73mm/Metric ID (inner diameter)/Bore: 180mm OD (outer diameter): 300mm Width/Height/thickne ss: 73mm Size: 180 x 300 x 73 mm Quantity: One Bearing Dynamic load rating Cr: 1,020,000 N Static load rating Cor: 3,950,000 N Limiting Speed: Oil Lubrication: 1,300 RPM

Suppliers

Company
Product
Description
Supplier Links
29336E Nachi Spherical Thrust Bearing 180x300x73 - Kit10765 - NationSkander California Corporation
Anaheim, CA, USA
29336E Nachi Spherical Thrust Bearing 180x300x73
Kit10765
29336E Nachi Spherical Thrust Bearing 180x300x73 Kit10765
29336E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29336E inner diameter is 180mm, the 29336E outer diameter is 300mm and the 29336E width is 73mm. Item: 29336E Spherical Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions: 180mm x 300mm x 73mm/Metric ID (inner diameter)/Bore: 180mm OD (outer diameter): 300mm Width/Height/thickne ss: 73mm Size: 180 x 300 x 73 mm Quantity: One Bearing Dynamic load rating Cr: 1,020,000 N Static load rating Cor: 3,950,000 N Limiting Speed: Oil Lubrication: 1,300 RPM

29336E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29336E inner diameter is 180mm, the 29336E outer diameter is 300mm and the 29336E width is 73mm.

  • Item: 29336E Spherical Roller Bearing
  • Type: Nachi Spherical Roller Bearing
  • Cage: Bronze Cage
  • Dimensions: 180mm x 300mm x 73mm/Metric
  • ID (inner diameter)/Bore: 180mm
  • OD (outer diameter): 300mm
  • Width/Height/thickness: 73mm
  • Size: 180 x 300 x 73 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 1,020,000 N
  • Static load rating Cor: 3,950,000 N
  • Limiting Speed:
    • Oil Lubrication: 1,300 RPM
Supplier's Site
29336E Nachi Spherical Thrust Bearing 180x300x73 - Kit10765 - NationSkander California Corporation
Anaheim, CA, USA
29336E Nachi Spherical Thrust Bearing 180x300x73
Kit10765
29336E Nachi Spherical Thrust Bearing 180x300x73 Kit10765
29336E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29336E inner diameter is 180mm, the 29336E outer diameter is 300mm and the 29336E width is 73mm. Item: 29336E Spherical Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions: 180mm x 300mm x 73mm/Metric ID (inner diameter)/Bore: 180mm OD (outer diameter): 300mm Width/Height/thickne ss: 73mm Size: 180 x 300 x 73 mm Quantity: One Bearing Dynamic load rating Cr: 1,020,000 N Static load rating Cor: 3,950,000 N Limiting Speed: Oil Lubrication: 1,300 RPM

29336E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29336E inner diameter is 180mm, the 29336E outer diameter is 300mm and the 29336E width is 73mm.

  • Item: 29336E Spherical Roller Bearing
  • Type: Nachi Spherical Roller Bearing
  • Cage: Bronze Cage
  • Dimensions: 180mm x 300mm x 73mm/Metric
  • ID (inner diameter)/Bore: 180mm
  • OD (outer diameter): 300mm
  • Width/Height/thickness: 73mm
  • Size: 180 x 300 x 73 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 1,020,000 N
  • Static load rating Cor: 3,950,000 N
  • Limiting Speed:
    • Oil Lubrication: 1,300 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Thrust Bearings
Product Number Kit10765
Product Name 29336E Nachi Spherical Thrust Bearing 180x300x73
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-47 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details