NationSkander California Corporation 29352E Nachi Spherical Thrust Bearing Kit10775

Description
29352E Nachi Spherical Roller Bearing, Bronze Cage, Made in Japan, the 29352E inner diameter is 260mm, the 29352E outer diameter is 420mm and the 29352E width is 95mm. Item: 29352E Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions: 260mm x 420mm x 95mm/Metric ID (inner diameter)/Bore: 260mm OD (outer diameter): 420mm Width/Height/thickne ss: 95mm Size: 260 x 420 x 95 mm Quantity: One Bearing Dynamic load rating Cr: 1,810,000 N Static load rating Cor: 7,500,000 N Limiting Speed: Oil Lubrication: 860 RPM
Description
29352E Nachi Spherical Roller Bearing, Bronze Cage, Made in Japan, the 29352E inner diameter is 260mm, the 29352E outer diameter is 420mm and the 29352E width is 95mm. Item: 29352E Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions: 260mm x 420mm x 95mm/Metric ID (inner diameter)/Bore: 260mm OD (outer diameter): 420mm Width/Height/thickne ss: 95mm Size: 260 x 420 x 95 mm Quantity: One Bearing Dynamic load rating Cr: 1,810,000 N Static load rating Cor: 7,500,000 N Limiting Speed: Oil Lubrication: 860 RPM

Suppliers

Company
Product
Description
Supplier Links
29352E Nachi Spherical Thrust Bearing - Kit10775 - NationSkander California Corporation
Anaheim, CA, USA
29352E Nachi Spherical Thrust Bearing
Kit10775
29352E Nachi Spherical Thrust Bearing Kit10775
29352E Nachi Spherical Roller Bearing, Bronze Cage, Made in Japan, the 29352E inner diameter is 260mm, the 29352E outer diameter is 420mm and the 29352E width is 95mm. Item: 29352E Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions: 260mm x 420mm x 95mm/Metric ID (inner diameter)/Bore: 260mm OD (outer diameter): 420mm Width/Height/thickne ss: 95mm Size: 260 x 420 x 95 mm Quantity: One Bearing Dynamic load rating Cr: 1,810,000 N Static load rating Cor: 7,500,000 N Limiting Speed: Oil Lubrication: 860 RPM

29352E Nachi Spherical Roller Bearing, Bronze Cage, Made in Japan, the 29352E inner diameter is 260mm, the 29352E outer diameter is 420mm and the 29352E width is 95mm.

  • Item: 29352E Roller Bearing
  • Type: Nachi Spherical Roller Bearing
  • Cage: Bronze Cage
  • Dimensions: 260mm x 420mm x 95mm/Metric
  • ID (inner diameter)/Bore: 260mm
  • OD (outer diameter): 420mm
  • Width/Height/thickness: 95mm
  • Size: 260 x 420 x 95 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 1,810,000 N
  • Static load rating Cor: 7,500,000 N
  • Limiting Speed:
    • Oil Lubrication: 860 RPM
Supplier's Site
29352E Nachi Spherical Thrust Bearing - Kit10775 - NationSkander California Corporation
Anaheim, CA, USA
29352E Nachi Spherical Thrust Bearing
Kit10775
29352E Nachi Spherical Thrust Bearing Kit10775
29352E Nachi Spherical Roller Bearing, Bronze Cage, Made in Japan, the 29352E inner diameter is 260mm, the 29352E outer diameter is 420mm and the 29352E width is 95mm. Item: 29352E Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions: 260mm x 420mm x 95mm/Metric ID (inner diameter)/Bore: 260mm OD (outer diameter): 420mm Width/Height/thickne ss: 95mm Size: 260 x 420 x 95 mm Quantity: One Bearing Dynamic load rating Cr: 1,810,000 N Static load rating Cor: 7,500,000 N Limiting Speed: Oil Lubrication: 860 RPM

29352E Nachi Spherical Roller Bearing, Bronze Cage, Made in Japan, the 29352E inner diameter is 260mm, the 29352E outer diameter is 420mm and the 29352E width is 95mm.

  • Item: 29352E Roller Bearing
  • Type: Nachi Spherical Roller Bearing
  • Cage: Bronze Cage
  • Dimensions: 260mm x 420mm x 95mm/Metric
  • ID (inner diameter)/Bore: 260mm
  • OD (outer diameter): 420mm
  • Width/Height/thickness: 95mm
  • Size: 260 x 420 x 95 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 1,810,000 N
  • Static load rating Cor: 7,500,000 N
  • Limiting Speed:
    • Oil Lubrication: 860 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Thrust Bearings
Product Number Kit10775
Product Name 29352E Nachi Spherical Thrust Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2-3/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2680 lbs (1215 kg)
Dynamic Radial 5120 lbs (2322 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS16275 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details