NationSkander California Corporation 51206 Thrust Bearing 30x52x16 Thrust Bearings Kit7074

Description
51206 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 30mm x 52mm x 16mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51206 Ball Bearing Type: Thrust Ball Bearing Size: 30mm x 52mm x 16mm Quantity: One Bearing Dynamic load rating Cr: 29,300 N Static load rating Cor: 58,000 N Limiting Speed: Grease Lubrication: 3,400 RPM Oil Lubrication: 5,200 RPM
Description
51206 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 30mm x 52mm x 16mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51206 Ball Bearing Type: Thrust Ball Bearing Size: 30mm x 52mm x 16mm Quantity: One Bearing Dynamic load rating Cr: 29,300 N Static load rating Cor: 58,000 N Limiting Speed: Grease Lubrication: 3,400 RPM Oil Lubrication: 5,200 RPM

Suppliers

Company
Product
Description
Supplier Links
51206 Thrust Bearing 30x52x16 Thrust Bearings - Kit7074 - NationSkander California Corporation
Anaheim, CA, USA
51206 Thrust Bearing 30x52x16 Thrust Bearings
Kit7074
51206 Thrust Bearing 30x52x16 Thrust Bearings Kit7074
51206 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 30mm x 52mm x 16mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51206 Ball Bearing Type: Thrust Ball Bearing Size: 30mm x 52mm x 16mm Quantity: One Bearing Dynamic load rating Cr: 29,300 N Static load rating Cor: 58,000 N Limiting Speed: Grease Lubrication: 3,400 RPM Oil Lubrication: 5,200 RPM

51206 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 30mm x 52mm x 16mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel.

  • Item: 51206 Ball Bearing
  • Type: Thrust Ball Bearing
  • Size: 30mm x 52mm x 16mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 29,300 N
  • Static load rating Cor: 58,000 N
  • Limiting Speed:
    • Grease Lubrication: 3,400 RPM
    • Oil Lubrication: 5,200 RPM
Supplier's Site
51206 Thrust Bearing 30x52x16 Thrust Bearings - Kit7074 - NationSkander California Corporation
Anaheim, CA, USA
51206 Thrust Bearing 30x52x16 Thrust Bearings
Kit7074
51206 Thrust Bearing 30x52x16 Thrust Bearings Kit7074
51206 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 30mm x 52mm x 16mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51206 Ball Bearing Type: Thrust Ball Bearing Size: 30mm x 52mm x 16mm Quantity: One Bearing Dynamic load rating Cr: 29,300 N Static load rating Cor: 58,000 N Limiting Speed: Grease Lubrication: 3,400 RPM Oil Lubrication: 5,200 RPM

51206 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 30mm x 52mm x 16mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel.

  • Item: 51206 Ball Bearing
  • Type: Thrust Ball Bearing
  • Size: 30mm x 52mm x 16mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 29,300 N
  • Static load rating Cor: 58,000 N
  • Limiting Speed:
    • Grease Lubrication: 3,400 RPM
    • Oil Lubrication: 5,200 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Thrust Bearings
Product Number Kit7074
Product Name 51206 Thrust Bearing 30x52x16 Thrust Bearings
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-76 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details