NationSkander California Corporation 51208 Thrust Bearing 40x68x19 Thrust Bearings Kit7865

Description
51208 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 40mm x 68mm x 19mm.Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51208 Ball Bearing Type: Thrust Ball Bearing Dimensions: 40mm x 68mm x 19mm/Metric ID (inner diameter)/Bore: 40mm OD (outer diameter): 68mm Width/Height/thickne ss: 19mm Size: 40 x 68 x 19 mm Quantity: One Bearing Dynamic load rating Cr: 47,000 N Static load rating Cor: 98,500 N Limiting Speed: Grease Lubrication: 2,700 RPM Oil Lubrication: 4,100 RPM
Description
51208 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 40mm x 68mm x 19mm.Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51208 Ball Bearing Type: Thrust Ball Bearing Dimensions: 40mm x 68mm x 19mm/Metric ID (inner diameter)/Bore: 40mm OD (outer diameter): 68mm Width/Height/thickne ss: 19mm Size: 40 x 68 x 19 mm Quantity: One Bearing Dynamic load rating Cr: 47,000 N Static load rating Cor: 98,500 N Limiting Speed: Grease Lubrication: 2,700 RPM Oil Lubrication: 4,100 RPM

Suppliers

Company
Product
Description
Supplier Links
51208 Thrust Bearing 40x68x19 Thrust Bearings - Kit7865 - NationSkander California Corporation
Anaheim, CA, USA
51208 Thrust Bearing 40x68x19 Thrust Bearings
Kit7865
51208 Thrust Bearing 40x68x19 Thrust Bearings Kit7865
51208 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 40mm x 68mm x 19mm.Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51208 Ball Bearing Type: Thrust Ball Bearing Dimensions: 40mm x 68mm x 19mm/Metric ID (inner diameter)/Bore: 40mm OD (outer diameter): 68mm Width/Height/thickne ss: 19mm Size: 40 x 68 x 19 mm Quantity: One Bearing Dynamic load rating Cr: 47,000 N Static load rating Cor: 98,500 N Limiting Speed: Grease Lubrication: 2,700 RPM Oil Lubrication: 4,100 RPM

51208 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 40mm x 68mm x 19mm.Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel.

  • Item: 51208 Ball Bearing
  • Type: Thrust Ball Bearing
  • Dimensions: 40mm x 68mm x 19mm/Metric
  • ID (inner diameter)/Bore: 40mm
  • OD (outer diameter): 68mm
  • Width/Height/thickness: 19mm
  • Size: 40 x 68 x 19 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 47,000 N
  • Static load rating Cor: 98,500 N
  • Limiting Speed:
    • Grease Lubrication: 2,700 RPM
    • Oil Lubrication: 4,100 RPM
Supplier's Site
51208 Thrust Bearing 40x68x19 Thrust Bearings - Kit7865 - NationSkander California Corporation
Anaheim, CA, USA
51208 Thrust Bearing 40x68x19 Thrust Bearings
Kit7865
51208 Thrust Bearing 40x68x19 Thrust Bearings Kit7865
51208 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 40mm x 68mm x 19mm.Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51208 Ball Bearing Type: Thrust Ball Bearing Dimensions: 40mm x 68mm x 19mm/Metric ID (inner diameter)/Bore: 40mm OD (outer diameter): 68mm Width/Height/thickne ss: 19mm Size: 40 x 68 x 19 mm Quantity: One Bearing Dynamic load rating Cr: 47,000 N Static load rating Cor: 98,500 N Limiting Speed: Grease Lubrication: 2,700 RPM Oil Lubrication: 4,100 RPM

51208 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 40mm x 68mm x 19mm.Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel.

  • Item: 51208 Ball Bearing
  • Type: Thrust Ball Bearing
  • Dimensions: 40mm x 68mm x 19mm/Metric
  • ID (inner diameter)/Bore: 40mm
  • OD (outer diameter): 68mm
  • Width/Height/thickness: 19mm
  • Size: 40 x 68 x 19 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 47,000 N
  • Static load rating Cor: 98,500 N
  • Limiting Speed:
    • Grease Lubrication: 2,700 RPM
    • Oil Lubrication: 4,100 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7865
Product Name 51208 Thrust Bearing 40x68x19 Thrust Bearings
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-80-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FSS3109 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2612672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details