NationSkander California Corporation 29360E Nachi Spherical Thrust Bearing Kit10778

Description
29360E Nachi Spherical Roller Bearing, Bronze Cage, Made in Japan, the 29360E inner diameter is 300mm, the 29360E outer diameter is 480mm and the 29360E width is 109mm. Item: 29360E Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions: 300mm x 480mm x 109mm/Metric ID (inner diameter)/Bore: 300mm OD (outer diameter): 480mm Width/Height/thickne ss: 109mm Size: 300 x 480 x 109 mm Quantity: One Bearing Dynamic load rating Cr: 2,310,000 N Static load rating Cor: 10,000,000 N Limiting Speed: Oil Lubrication: 720 RPM
Description
29360E Nachi Spherical Roller Bearing, Bronze Cage, Made in Japan, the 29360E inner diameter is 300mm, the 29360E outer diameter is 480mm and the 29360E width is 109mm. Item: 29360E Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions: 300mm x 480mm x 109mm/Metric ID (inner diameter)/Bore: 300mm OD (outer diameter): 480mm Width/Height/thickne ss: 109mm Size: 300 x 480 x 109 mm Quantity: One Bearing Dynamic load rating Cr: 2,310,000 N Static load rating Cor: 10,000,000 N Limiting Speed: Oil Lubrication: 720 RPM

Suppliers

Company
Product
Description
Supplier Links
29360E Nachi Spherical Thrust Bearing - Kit10778 - NationSkander California Corporation
Anaheim, CA, USA
29360E Nachi Spherical Thrust Bearing
Kit10778
29360E Nachi Spherical Thrust Bearing Kit10778
29360E Nachi Spherical Roller Bearing, Bronze Cage, Made in Japan, the 29360E inner diameter is 300mm, the 29360E outer diameter is 480mm and the 29360E width is 109mm. Item: 29360E Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions: 300mm x 480mm x 109mm/Metric ID (inner diameter)/Bore: 300mm OD (outer diameter): 480mm Width/Height/thickne ss: 109mm Size: 300 x 480 x 109 mm Quantity: One Bearing Dynamic load rating Cr: 2,310,000 N Static load rating Cor: 10,000,000 N Limiting Speed: Oil Lubrication: 720 RPM

29360E Nachi Spherical Roller Bearing, Bronze Cage, Made in Japan, the 29360E inner diameter is 300mm, the 29360E outer diameter is 480mm and the 29360E width is 109mm.

  • Item: 29360E Roller Bearing
  • Type: Nachi Spherical Roller Bearing
  • Cage: Bronze Cage
  • Dimensions: 300mm x 480mm x 109mm/Metric
  • ID (inner diameter)/Bore: 300mm
  • OD (outer diameter): 480mm
  • Width/Height/thickness: 109mm
  • Size: 300 x 480 x 109 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 2,310,000 N
  • Static load rating Cor: 10,000,000 N
  • Limiting Speed:
    • Oil Lubrication: 720 RPM
Supplier's Site
29360E Nachi Spherical Thrust Bearing - Kit10778 - NationSkander California Corporation
Anaheim, CA, USA
29360E Nachi Spherical Thrust Bearing
Kit10778
29360E Nachi Spherical Thrust Bearing Kit10778
29360E Nachi Spherical Roller Bearing, Bronze Cage, Made in Japan, the 29360E inner diameter is 300mm, the 29360E outer diameter is 480mm and the 29360E width is 109mm. Item: 29360E Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions: 300mm x 480mm x 109mm/Metric ID (inner diameter)/Bore: 300mm OD (outer diameter): 480mm Width/Height/thickne ss: 109mm Size: 300 x 480 x 109 mm Quantity: One Bearing Dynamic load rating Cr: 2,310,000 N Static load rating Cor: 10,000,000 N Limiting Speed: Oil Lubrication: 720 RPM

29360E Nachi Spherical Roller Bearing, Bronze Cage, Made in Japan, the 29360E inner diameter is 300mm, the 29360E outer diameter is 480mm and the 29360E width is 109mm.

  • Item: 29360E Roller Bearing
  • Type: Nachi Spherical Roller Bearing
  • Cage: Bronze Cage
  • Dimensions: 300mm x 480mm x 109mm/Metric
  • ID (inner diameter)/Bore: 300mm
  • OD (outer diameter): 480mm
  • Width/Height/thickness: 109mm
  • Size: 300 x 480 x 109 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 2,310,000 N
  • Static load rating Cor: 10,000,000 N
  • Limiting Speed:
    • Oil Lubrication: 720 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10778
Product Name 29360E Nachi Spherical Thrust Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-62 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 20.0000 inch (508.000 mm)
View Details