NationSkander California Corporation 2 Thrust Bearing 4x10x4 Kit7148

Description
2 Thrust Ball bearings, this is a popular size that could be used in many application that uses this size 4mm x 10mm x 4mm.Thrust bearings are known to high axial loads.Bearings are made of Chrome Steel Item: Ball Bearings Type: Thrust Ball Bearings Size: 4mm x 10mm x 4mm Quantity: 2 Bearings
Description
2 Thrust Ball bearings, this is a popular size that could be used in many application that uses this size 4mm x 10mm x 4mm.Thrust bearings are known to high axial loads.Bearings are made of Chrome Steel Item: Ball Bearings Type: Thrust Ball Bearings Size: 4mm x 10mm x 4mm Quantity: 2 Bearings

Suppliers

Company
Product
Description
Supplier Links
2 Thrust Bearing 4x10x4 - Kit7148 - NationSkander California Corporation
Anaheim, CA, USA
2 Thrust Bearing 4x10x4
Kit7148
2 Thrust Bearing 4x10x4 Kit7148
2 Thrust Ball bearings, this is a popular size that could be used in many application that uses this size 4mm x 10mm x 4mm.Thrust bearings are known to high axial loads.Bearings are made of Chrome Steel Item: Ball Bearings Type: Thrust Ball Bearings Size: 4mm x 10mm x 4mm Quantity: 2 Bearings

2 Thrust Ball bearings, this is a popular size that could be used in many application that uses this size 4mm x 10mm x 4mm.Thrust bearings are known to high axial loads.Bearings are made of Chrome Steel

  • Item: Ball Bearings
  • Type: Thrust Ball Bearings
  • Size: 4mm x 10mm x 4mm
  • Quantity: 2 Bearings
Supplier's Site
2 Thrust Bearing 4x10x4 - Kit7148 - NationSkander California Corporation
Anaheim, CA, USA
2 Thrust Bearing 4x10x4
Kit7148
2 Thrust Bearing 4x10x4 Kit7148
2 Thrust Ball bearings, this is a popular size that could be used in many application that uses this size 4mm x 10mm x 4mm.Thrust bearings are known to high axial loads.Bearings are made of Chrome Steel Item: Ball Bearings Type: Thrust Ball Bearings Size: 4mm x 10mm x 4mm Quantity: 2 Bearings

2 Thrust Ball bearings, this is a popular size that could be used in many application that uses this size 4mm x 10mm x 4mm.Thrust bearings are known to high axial loads.Bearings are made of Chrome Steel

  • Item: Ball Bearings
  • Type: Thrust Ball Bearings
  • Size: 4mm x 10mm x 4mm
  • Quantity: 2 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7148
Product Name 2 Thrust Bearing 4x10x4
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-76 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
Ball Bearings - 2058772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details