NationSkander California Corporation 51103 Thrust Bearing 17x30x9 Thrust Bearings Kit7854

Description
51103 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 17mm x 30mm x 9mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51103 Ball Bearing Type: Thrust Ball Bearing Dimensions: 17mm x 30mm x 9mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 30mm Width/Height/thickne ss: 9mm Size: 17 x 30 x 9mm Dynamic load rating Ca: 10,800 N Static load rating Coa: 18,200 N Limiting Speed: Grease Lubrication: 6,000 RPM Oil Lubrication: 9,100 RPM
Description
51103 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 17mm x 30mm x 9mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51103 Ball Bearing Type: Thrust Ball Bearing Dimensions: 17mm x 30mm x 9mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 30mm Width/Height/thickne ss: 9mm Size: 17 x 30 x 9mm Dynamic load rating Ca: 10,800 N Static load rating Coa: 18,200 N Limiting Speed: Grease Lubrication: 6,000 RPM Oil Lubrication: 9,100 RPM

Suppliers

Company
Product
Description
Supplier Links
51103 Thrust Bearing 17x30x9 Thrust Bearings - Kit7854 - NationSkander California Corporation
Anaheim, CA, USA
51103 Thrust Bearing 17x30x9 Thrust Bearings
Kit7854
51103 Thrust Bearing 17x30x9 Thrust Bearings Kit7854
51103 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 17mm x 30mm x 9mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51103 Ball Bearing Type: Thrust Ball Bearing Dimensions: 17mm x 30mm x 9mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 30mm Width/Height/thickne ss: 9mm Size: 17 x 30 x 9mm Dynamic load rating Ca: 10,800 N Static load rating Coa: 18,200 N Limiting Speed: Grease Lubrication: 6,000 RPM Oil Lubrication: 9,100 RPM

51103 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 17mm x 30mm x 9mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel.

  • Item: 51103 Ball Bearing
  • Type: Thrust Ball Bearing
  • Dimensions: 17mm x 30mm x 9mm/Metric
  • ID (inner diameter)/Bore: 17mm
  • OD (outer diameter): 30mm
  • Width/Height/thickness: 9mm
  • Size: 17 x 30 x 9mm
  • Dynamic load rating Ca: 10,800 N
  • Static load rating Coa: 18,200 N
  • Limiting Speed:
    • Grease Lubrication: 6,000 RPM
    • Oil Lubrication: 9,100 RPM
Supplier's Site
51103 Thrust Bearing 17x30x9 Thrust Bearings - Kit7854 - NationSkander California Corporation
Anaheim, CA, USA
51103 Thrust Bearing 17x30x9 Thrust Bearings
Kit7854
51103 Thrust Bearing 17x30x9 Thrust Bearings Kit7854
51103 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 17mm x 30mm x 9mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51103 Ball Bearing Type: Thrust Ball Bearing Dimensions: 17mm x 30mm x 9mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 30mm Width/Height/thickne ss: 9mm Size: 17 x 30 x 9mm Dynamic load rating Ca: 10,800 N Static load rating Coa: 18,200 N Limiting Speed: Grease Lubrication: 6,000 RPM Oil Lubrication: 9,100 RPM

51103 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 17mm x 30mm x 9mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel.

  • Item: 51103 Ball Bearing
  • Type: Thrust Ball Bearing
  • Dimensions: 17mm x 30mm x 9mm/Metric
  • ID (inner diameter)/Bore: 17mm
  • OD (outer diameter): 30mm
  • Width/Height/thickness: 9mm
  • Size: 17 x 30 x 9mm
  • Dynamic load rating Ca: 10,800 N
  • Static load rating Coa: 18,200 N
  • Limiting Speed:
    • Grease Lubrication: 6,000 RPM
    • Oil Lubrication: 9,100 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7854
Product Name 51103 Thrust Bearing 17x30x9 Thrust Bearings
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-62 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3192 lbs (1448 kg)
Dynamic Radial 5193 lbs (2355 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-P8737 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details