NationSkander California Corporation 29338E Nachi Spherical Thrust Bearing Kit10767

Description
29338E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29338E inner diameter is 190mm, the 29338E outer diameter is 320mm and the 29338E width is 78mm. Item: 29338E Spherical Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions: 190mm x 320mm x 78mm/Metric ID (inner diameter)/Bore: 190mm OD (outer diameter): 320mm Width/Height/thickne ss: 78mm Size: 190 x 320 x 78 mm Quantity: One Bearing Dynamic load rating Cr: 1,170,000 N Static load rating Cor: 4,550,000 N Limiting Speed: Oil Lubrication: 1,100 RPM
Description
29338E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29338E inner diameter is 190mm, the 29338E outer diameter is 320mm and the 29338E width is 78mm. Item: 29338E Spherical Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions: 190mm x 320mm x 78mm/Metric ID (inner diameter)/Bore: 190mm OD (outer diameter): 320mm Width/Height/thickne ss: 78mm Size: 190 x 320 x 78 mm Quantity: One Bearing Dynamic load rating Cr: 1,170,000 N Static load rating Cor: 4,550,000 N Limiting Speed: Oil Lubrication: 1,100 RPM

Suppliers

Company
Product
Description
Supplier Links
29338E Nachi Spherical Thrust Bearing - Kit10767 - NationSkander California Corporation
Anaheim, CA, USA
29338E Nachi Spherical Thrust Bearing
Kit10767
29338E Nachi Spherical Thrust Bearing Kit10767
29338E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29338E inner diameter is 190mm, the 29338E outer diameter is 320mm and the 29338E width is 78mm. Item: 29338E Spherical Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions: 190mm x 320mm x 78mm/Metric ID (inner diameter)/Bore: 190mm OD (outer diameter): 320mm Width/Height/thickne ss: 78mm Size: 190 x 320 x 78 mm Quantity: One Bearing Dynamic load rating Cr: 1,170,000 N Static load rating Cor: 4,550,000 N Limiting Speed: Oil Lubrication: 1,100 RPM

29338E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29338E inner diameter is 190mm, the 29338E outer diameter is 320mm and the 29338E width is 78mm.

  • Item: 29338E Spherical Roller Bearing
  • Type: Nachi Spherical Roller Bearing
  • Cage: Bronze Cage
  • Dimensions: 190mm x 320mm x 78mm/Metric
  • ID (inner diameter)/Bore: 190mm
  • OD (outer diameter): 320mm
  • Width/Height/thickness: 78mm
  • Size: 190 x 320 x 78 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 1,170,000 N
  • Static load rating Cor: 4,550,000 N
  • Limiting Speed:
    • Oil Lubrication: 1,100 RPM
Supplier's Site
29338E Nachi Spherical Thrust Bearing - Kit10767 - NationSkander California Corporation
Anaheim, CA, USA
29338E Nachi Spherical Thrust Bearing
Kit10767
29338E Nachi Spherical Thrust Bearing Kit10767
29338E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29338E inner diameter is 190mm, the 29338E outer diameter is 320mm and the 29338E width is 78mm. Item: 29338E Spherical Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions: 190mm x 320mm x 78mm/Metric ID (inner diameter)/Bore: 190mm OD (outer diameter): 320mm Width/Height/thickne ss: 78mm Size: 190 x 320 x 78 mm Quantity: One Bearing Dynamic load rating Cr: 1,170,000 N Static load rating Cor: 4,550,000 N Limiting Speed: Oil Lubrication: 1,100 RPM

29338E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29338E inner diameter is 190mm, the 29338E outer diameter is 320mm and the 29338E width is 78mm.

  • Item: 29338E Spherical Roller Bearing
  • Type: Nachi Spherical Roller Bearing
  • Cage: Bronze Cage
  • Dimensions: 190mm x 320mm x 78mm/Metric
  • ID (inner diameter)/Bore: 190mm
  • OD (outer diameter): 320mm
  • Width/Height/thickness: 78mm
  • Size: 190 x 320 x 78 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 1,170,000 N
  • Static load rating Cor: 4,550,000 N
  • Limiting Speed:
    • Oil Lubrication: 1,100 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10767
Product Name 29338E Nachi Spherical Thrust Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details