NationSkander California Corporation 51207 Thrust Bearing 35x62x18 Thrust Bearings Kit7075

Description
51207 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 35mm x 62mm x 18mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51207 Ball Bearing Type: Thrust Ball Bearing Size: 35mm x 62mm x 18mm Quantity: One Bearing Dynamic load rating Cr: 39,000 N Static load rating Cor: 78,000 N Limiting Speed: Grease Lubrication: 2,900 RPM Oil Lubrication: 4,400 RPM
Description
51207 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 35mm x 62mm x 18mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51207 Ball Bearing Type: Thrust Ball Bearing Size: 35mm x 62mm x 18mm Quantity: One Bearing Dynamic load rating Cr: 39,000 N Static load rating Cor: 78,000 N Limiting Speed: Grease Lubrication: 2,900 RPM Oil Lubrication: 4,400 RPM

Suppliers

Company
Product
Description
Supplier Links
51207 Thrust Bearing 35x62x18 Thrust Bearings - Kit7075 - NationSkander California Corporation
Anaheim, CA, USA
51207 Thrust Bearing 35x62x18 Thrust Bearings
Kit7075
51207 Thrust Bearing 35x62x18 Thrust Bearings Kit7075
51207 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 35mm x 62mm x 18mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51207 Ball Bearing Type: Thrust Ball Bearing Size: 35mm x 62mm x 18mm Quantity: One Bearing Dynamic load rating Cr: 39,000 N Static load rating Cor: 78,000 N Limiting Speed: Grease Lubrication: 2,900 RPM Oil Lubrication: 4,400 RPM

51207 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 35mm x 62mm x 18mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel.

  • Item: 51207 Ball Bearing
  • Type: Thrust Ball Bearing
  • Size: 35mm x 62mm x 18mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 39,000 N
  • Static load rating Cor: 78,000 N
  • Limiting Speed:
    • Grease Lubrication: 2,900 RPM
    • Oil Lubrication: 4,400 RPM
Supplier's Site
51207 Thrust Bearing 35x62x18 Thrust Bearings - Kit7075 - NationSkander California Corporation
Anaheim, CA, USA
51207 Thrust Bearing 35x62x18 Thrust Bearings
Kit7075
51207 Thrust Bearing 35x62x18 Thrust Bearings Kit7075
51207 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 35mm x 62mm x 18mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51207 Ball Bearing Type: Thrust Ball Bearing Size: 35mm x 62mm x 18mm Quantity: One Bearing Dynamic load rating Cr: 39,000 N Static load rating Cor: 78,000 N Limiting Speed: Grease Lubrication: 2,900 RPM Oil Lubrication: 4,400 RPM

51207 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 35mm x 62mm x 18mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel.

  • Item: 51207 Ball Bearing
  • Type: Thrust Ball Bearing
  • Size: 35mm x 62mm x 18mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 39,000 N
  • Static load rating Cor: 78,000 N
  • Limiting Speed:
    • Grease Lubrication: 2,900 RPM
    • Oil Lubrication: 4,400 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7075
Product Name 51207 Thrust Bearing 35x62x18 Thrust Bearings
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-72 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 4010 lbs (1819 kg)
Dynamic Radial 10880 lbs (4934 kg)
View Details