NationSkander California Corporation 29430E Nachi Spherical Thrust Bearing 150x300x90 Kit10760

Description
29430E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29430E inner diameter is 150mm, the 29430E outer diameter is 300mm and the 29430E width is 90mm. Item: 29430E Spherical Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions: 150mm x 300mm x 90mm/Metric ID (inner diameter)/Bore: 150mm OD (outer diameter): 300mm Width/Height/thickne ss: 90mm Size: 150 x 300 x 90 mm Quantity: One Bearing Dynamic load rating Cr: 1,330,000 N Static load rating Cor: 4,600,000 N Limiting Speed: Oil Lubrication: 1,100 RPM
Description
29430E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29430E inner diameter is 150mm, the 29430E outer diameter is 300mm and the 29430E width is 90mm. Item: 29430E Spherical Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions: 150mm x 300mm x 90mm/Metric ID (inner diameter)/Bore: 150mm OD (outer diameter): 300mm Width/Height/thickne ss: 90mm Size: 150 x 300 x 90 mm Quantity: One Bearing Dynamic load rating Cr: 1,330,000 N Static load rating Cor: 4,600,000 N Limiting Speed: Oil Lubrication: 1,100 RPM

Suppliers

Company
Product
Description
Supplier Links
29430E Nachi Spherical Thrust Bearing 150x300x90 - Kit10760 - NationSkander California Corporation
Anaheim, CA, USA
29430E Nachi Spherical Thrust Bearing 150x300x90
Kit10760
29430E Nachi Spherical Thrust Bearing 150x300x90 Kit10760
29430E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29430E inner diameter is 150mm, the 29430E outer diameter is 300mm and the 29430E width is 90mm. Item: 29430E Spherical Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions: 150mm x 300mm x 90mm/Metric ID (inner diameter)/Bore: 150mm OD (outer diameter): 300mm Width/Height/thickne ss: 90mm Size: 150 x 300 x 90 mm Quantity: One Bearing Dynamic load rating Cr: 1,330,000 N Static load rating Cor: 4,600,000 N Limiting Speed: Oil Lubrication: 1,100 RPM

29430E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29430E inner diameter is 150mm, the 29430E outer diameter is 300mm and the 29430E width is 90mm.

  • Item: 29430E Spherical Roller Bearing
  • Type: Nachi Spherical Roller Bearing
  • Cage: Bronze Cage
  • Dimensions: 150mm x 300mm x 90mm/Metric
  • ID (inner diameter)/Bore: 150mm
  • OD (outer diameter): 300mm
  • Width/Height/thickness: 90mm
  • Size: 150 x 300 x 90 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 1,330,000 N
  • Static load rating Cor: 4,600,000 N
  • Limiting Speed:
    • Oil Lubrication: 1,100 RPM
29430E Nachi Spherical Thrust Bearing 150x300x90 - Kit10760 - NationSkander California Corporation
Anaheim, CA, USA
29430E Nachi Spherical Thrust Bearing 150x300x90
Kit10760
29430E Nachi Spherical Thrust Bearing 150x300x90 Kit10760
29430E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29430E inner diameter is 150mm, the 29430E outer diameter is 300mm and the 29430E width is 90mm. Item: 29430E Spherical Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions: 150mm x 300mm x 90mm/Metric ID (inner diameter)/Bore: 150mm OD (outer diameter): 300mm Width/Height/thickne ss: 90mm Size: 150 x 300 x 90 mm Quantity: One Bearing Dynamic load rating Cr: 1,330,000 N Static load rating Cor: 4,600,000 N Limiting Speed: Oil Lubrication: 1,100 RPM

29430E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29430E inner diameter is 150mm, the 29430E outer diameter is 300mm and the 29430E width is 90mm.

  • Item: 29430E Spherical Roller Bearing
  • Type: Nachi Spherical Roller Bearing
  • Cage: Bronze Cage
  • Dimensions: 150mm x 300mm x 90mm/Metric
  • ID (inner diameter)/Bore: 150mm
  • OD (outer diameter): 300mm
  • Width/Height/thickness: 90mm
  • Size: 150 x 300 x 90 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 1,330,000 N
  • Static load rating Cor: 4,600,000 N
  • Limiting Speed:
    • Oil Lubrication: 1,100 RPM

Technical Specifications

  NationSkander California Corporation
Product Category Thrust Bearings
Product Number Kit10760
Product Name 29430E Nachi Spherical Thrust Bearing 150x300x90
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.5000 inch (12.700 mm)
View Details