Petersen Products Co. Quick Disconnect 1/4, Brassto 3/8" Mnpt,Push-To-Conn; 300psi 912-8001-025009

Description
Comment 1 Push-to-Connect Connection Type Quick Disconnect, 1/4" Cplg to 3/8" MNPT Country of Origin USA Material Brass Media Air Press. Pipeline Max Need Value Pressure, Inlet. Max. PSI N/A Shipping Wt. 1 Lb (0.45 Kg) Temperature Max. Service F Need Value Type Industrial Interchange
Request a Quote
Description
Comment 1 Push-to-Connect Connection Type Quick Disconnect, 1/4" Cplg to 3/8" MNPT Country of Origin USA Material Brass Media Air Press. Pipeline Max Need Value Pressure, Inlet. Max. PSI N/A Shipping Wt. 1 Lb (0.45 Kg) Temperature Max. Service F Need Value Type Industrial Interchange
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnect 1/4, Brassto 3/8
Fredonia, WI, United States
Quick Disconnect 1/4, Brassto 3/8" Mnpt,Push-To-Conn; 300psi
912-8001-025009
Quick Disconnect 1/4, Brassto 3/8" Mnpt,Push-To-Conn; 300psi 912-8001-025009
Comment 1 Push-to-Connect Connection Type Quick Disconnect, 1/4" Cplg to 3/8" MNPT Country of Origin USA Material Brass Media Air Press. Pipeline Max Need Value Pressure, Inlet. Max. PSI N/A Shipping Wt. 1 Lb (0.45 Kg) Temperature Max. Service F Need Value Type Industrial Interchange

Comment 1 Push-to-Connect
Connection Type Quick Disconnect, 1/4" Cplg to 3/8" MNPT
Country of Origin USA
Material Brass
Media Air
Press. Pipeline Max Need Value
Pressure, Inlet. Max. PSI N/A
Shipping Wt. 1 Lb (0.45 Kg)
Temperature Max. Service F Need Value
Type Industrial Interchange

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Pneumatic Fittings
Product Number 912-8001-025009
Product Name Quick Disconnect 1/4, Brassto 3/8" Mnpt,Push-To-Conn; 300psi
Fitting Type Pipe Fitting; Quick Coupler
Unlock Full Specs
to access all available technical data