Petersen Products Co. Hot Tap Sleeve, 4" X 4", 150 Lb Flanged 910-4304-040450

Description
Bolt Size 5/8"-11UNC x 6" Long, Oval Neck Track Head Comment 1 * HDPE Requires Custom Gasket for Thermal Expansion and Contraction Finish Epoxy Material, Body Carbon Steel Material, Hardware High Strength Low Alloy (HSLA) Steel per AWWA C111/A21.11-with Rolled Threads Material, Seal Nitrile Nominal Size Pipe X Flange 4"X4" (102mmX102mm) Outlet Connection 4", 150 Lb Flange Pipe OD Range 4.50" (114mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working Pressure 175 psi (12.06 bar) Sage Subcategory Number W9104 Shipping Wt. 34 Lb (15.42 Kg) Temperature Rating F Range -20°f to 180° f (-28.88° c to 82.22° c)
Request a Quote
Description
Bolt Size 5/8"-11UNC x 6" Long, Oval Neck Track Head Comment 1 * HDPE Requires Custom Gasket for Thermal Expansion and Contraction Finish Epoxy Material, Body Carbon Steel Material, Hardware High Strength Low Alloy (HSLA) Steel per AWWA C111/A21.11-with Rolled Threads Material, Seal Nitrile Nominal Size Pipe X Flange 4"X4" (102mmX102mm) Outlet Connection 4", 150 Lb Flange Pipe OD Range 4.50" (114mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working Pressure 175 psi (12.06 bar) Sage Subcategory Number W9104 Shipping Wt. 34 Lb (15.42 Kg) Temperature Rating F Range -20°f to 180° f (-28.88° c to 82.22° c)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hot Tap Sleeve, 4
Fredonia, WI, United States
Hot Tap Sleeve, 4" X 4", 150 Lb Flanged
910-4304-040450
Hot Tap Sleeve, 4" X 4", 150 Lb Flanged 910-4304-040450
Bolt Size 5/8"-11UNC x 6" Long, Oval Neck Track Head Comment 1 * HDPE Requires Custom Gasket for Thermal Expansion and Contraction Finish Epoxy Material, Body Carbon Steel Material, Hardware High Strength Low Alloy (HSLA) Steel per AWWA C111/A21.11-with Rolled Threads Material, Seal Nitrile Nominal Size Pipe X Flange 4"X4" (102mmX102mm) Outlet Connection 4", 150 Lb Flange Pipe OD Range 4.50" (114mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working Pressure 175 psi (12.06 bar) Sage Subcategory Number W9104 Shipping Wt. 34 Lb (15.42 Kg) Temperature Rating F Range -20°f to 180° f (-28.88° c to 82.22° c)

Bolt Size 5/8"-11UNC x 6" Long, Oval Neck Track Head
Comment 1 * HDPE Requires Custom Gasket for Thermal Expansion and Contraction
Finish Epoxy
Material, Body Carbon Steel
Material, Hardware High Strength Low Alloy (HSLA) Steel per AWWA C111/A21.11-with Rolled Threads
Material, Seal Nitrile
Nominal Size Pipe X Flange 4"X4" (102mmX102mm)
Outlet Connection 4", 150 Lb Flange
Pipe OD Range 4.50" (114mm)
Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE*
Pressure, PSI Working Pressure 175 psi (12.06 bar)
Sage Subcategory Number W9104
Shipping Wt. 34 Lb (15.42 Kg)
Temperature Rating F Range -20°f to 180° f (-28.88° c to 82.22° c)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Pipe Fittings
Product Number 910-4304-040450
Product Name Hot Tap Sleeve, 4" X 4", 150 Lb Flanged
Connection Type Tube - Male English Straight Thread
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper Adapter 6.0
Specs
Fitting Type Adapter Fitting
View Details
Adapter, Tire Valve Plug To 1/4
Specs
Fitting Type Adapter Fitting
Material Brass/Bronze; Brass
View Details