Bolt Size 3/4"-10UNC x 9" Long, Oval Neck Track Head
Comment 1 * HDPE Requires Custom Gasket for Thermal Expansion and Contraction
Finish Epoxy
Material, Body Carbon Steel
Material, Hardware High Strength Low Alloy (HSLA) Steel per AWWA C111/A21.11-with Rolled Threads
Material, Seal Nitrile
Nominal Size Pipe X Flange 20"X8" (508mmX203mm)
Outlet Connection 8", 150 Lb Flange
Pipe OD Range 21.51"-22.15" (546mm-563mm)
Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE*
Pressure, PSI Working Pressure 175 psi (12.06 bar)
Sage Subcategory Number W9104
Shipping Wt. 180 Lb (81.65 Kg)
Temperature Rating F Range -20°f to 180° f (-28.88° c to 82.22° c)
| Petersen Products Co. | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 910-4320-082151 |
| Product Name | Tapping Sleeve, 20" X 8", 150 Lb Flanged |
| Connection Type | Tube - Male English Straight Thread |