Petersen Products Co. Temperature Pressure Pete's Plug, 1/2" Mnpt X 1.5" L, Nordel 311-810

Description
Chemical Resistance Hot/Cold Water, Low Steam, Detergents, Country of Origin USA Dia., Probe 1/8" (3.175mm) Lngth, Body 1.5" (38.1mm) Material Stainless Steel Material Cap Stainless Steel Material, Body Stainless Steel Material, Valve Nordel Press. Pipeline Max Up to 1000 psi (68.96 bar) Sage Subcategory Number W311 Shipping Wt. 0.5 Lb (0.23 Kg) Size, NPT 1/2" MNPT Strap Color Yellow Temperature Max. Service F °F / 1000 psi (68.96 bar) For -20°F to 140°F
Request a Quote
Description
Chemical Resistance Hot/Cold Water, Low Steam, Detergents, Country of Origin USA Dia., Probe 1/8" (3.175mm) Lngth, Body 1.5" (38.1mm) Material Stainless Steel Material Cap Stainless Steel Material, Body Stainless Steel Material, Valve Nordel Press. Pipeline Max Up to 1000 psi (68.96 bar) Sage Subcategory Number W311 Shipping Wt. 0.5 Lb (0.23 Kg) Size, NPT 1/2" MNPT Strap Color Yellow Temperature Max. Service F °F / 1000 psi (68.96 bar) For -20°F to 140°F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature Pressure Pete's Plug, 1/2
Fredonia, WI, United States
Temperature Pressure Pete's Plug, 1/2" Mnpt X 1.5" L, Nordel
311-810
Temperature Pressure Pete's Plug, 1/2" Mnpt X 1.5" L, Nordel 311-810
Chemical Resistance Hot/Cold Water, Low Steam, Detergents, Country of Origin USA Dia., Probe 1/8" (3.175mm) Lngth, Body 1.5" (38.1mm) Material Stainless Steel Material Cap Stainless Steel Material, Body Stainless Steel Material, Valve Nordel Press. Pipeline Max Up to 1000 psi (68.96 bar) Sage Subcategory Number W311 Shipping Wt. 0.5 Lb (0.23 Kg) Size, NPT 1/2" MNPT Strap Color Yellow Temperature Max. Service F °F / 1000 psi (68.96 bar) For -20°F to 140°F

Chemical Resistance Hot/Cold Water, Low Steam, Detergents,
Country of Origin USA
Dia., Probe 1/8" (3.175mm)
Lngth, Body 1.5" (38.1mm)
Material Stainless Steel
Material Cap Stainless Steel
Material, Body Stainless Steel
Material, Valve Nordel
Press. Pipeline Max Up to 1000 psi (68.96 bar)
Sage Subcategory Number W311
Shipping Wt. 0.5 Lb (0.23 Kg)
Size, NPT 1/2" MNPT
Strap Color Yellow
Temperature Max. Service F °F / 1000 psi (68.96 bar) For -20°F to 140°F

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Pipe Fittings
Product Number 311-810
Product Name Temperature Pressure Pete's Plug, 1/2" Mnpt X 1.5" L, Nordel
Material Stainless; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Adapter, Tire Valve Cplg To 1/4
Specs
Fitting Type Adapter Fitting; Coupling Fitting
View Details
Rotating Elbow, 3/4
Specs
Fitting Type Elbow Fitting
View Details
Temperature Pressure Pete's Plug 3/8
Specs
Material Brass/Bronze; Brass Body
View Details
Hot Tapper Adapter 3.0
Specs
Fitting Type Adapter Fitting
View Details