Petersen Products Co. Tapping Sleeve, 20" X 10", 150 Lb Flanged 910-4320-102151

Description
Bolt Size 3/4"-10UNC x 9" Long, Oval Neck Track Head Comment 1 * HDPE Requires Custom Gasket for Thermal Expansion and Contraction Finish Epoxy Material, Body Carbon Steel Material, Hardware High Strength Low Alloy (HSLA) Steel per AWWA C111/A21.11-with Rolled Threads Material, Seal Nitrile Nominal Size Pipe X Flange 20"X10" (508mmX254mm) Outlet Connection 10", 150 Lb Flange Pipe OD Range 21.51"-22.15" (546mm-563mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working Pressure 175 psi (12.06 bar) Sage Subcategory Number W9104 Shipping Wt. 232 Lb (105.23 Kg) Temperature Rating F Range -20°f to 180° f (-28.88° c to 82.22° c)
Request a Quote
Description
Bolt Size 3/4"-10UNC x 9" Long, Oval Neck Track Head Comment 1 * HDPE Requires Custom Gasket for Thermal Expansion and Contraction Finish Epoxy Material, Body Carbon Steel Material, Hardware High Strength Low Alloy (HSLA) Steel per AWWA C111/A21.11-with Rolled Threads Material, Seal Nitrile Nominal Size Pipe X Flange 20"X10" (508mmX254mm) Outlet Connection 10", 150 Lb Flange Pipe OD Range 21.51"-22.15" (546mm-563mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working Pressure 175 psi (12.06 bar) Sage Subcategory Number W9104 Shipping Wt. 232 Lb (105.23 Kg) Temperature Rating F Range -20°f to 180° f (-28.88° c to 82.22° c)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tapping Sleeve, 20
Fredonia, WI, United States
Tapping Sleeve, 20" X 10", 150 Lb Flanged
910-4320-102151
Tapping Sleeve, 20" X 10", 150 Lb Flanged 910-4320-102151
Bolt Size 3/4"-10UNC x 9" Long, Oval Neck Track Head Comment 1 * HDPE Requires Custom Gasket for Thermal Expansion and Contraction Finish Epoxy Material, Body Carbon Steel Material, Hardware High Strength Low Alloy (HSLA) Steel per AWWA C111/A21.11-with Rolled Threads Material, Seal Nitrile Nominal Size Pipe X Flange 20"X10" (508mmX254mm) Outlet Connection 10", 150 Lb Flange Pipe OD Range 21.51"-22.15" (546mm-563mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working Pressure 175 psi (12.06 bar) Sage Subcategory Number W9104 Shipping Wt. 232 Lb (105.23 Kg) Temperature Rating F Range -20°f to 180° f (-28.88° c to 82.22° c)

Bolt Size 3/4"-10UNC x 9" Long, Oval Neck Track Head
Comment 1 * HDPE Requires Custom Gasket for Thermal Expansion and Contraction
Finish Epoxy
Material, Body Carbon Steel
Material, Hardware High Strength Low Alloy (HSLA) Steel per AWWA C111/A21.11-with Rolled Threads
Material, Seal Nitrile
Nominal Size Pipe X Flange 20"X10" (508mmX254mm)
Outlet Connection 10", 150 Lb Flange
Pipe OD Range 21.51"-22.15" (546mm-563mm)
Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE*
Pressure, PSI Working Pressure 175 psi (12.06 bar)
Sage Subcategory Number W9104
Shipping Wt. 232 Lb (105.23 Kg)
Temperature Rating F Range -20°f to 180° f (-28.88° c to 82.22° c)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Pipe Fittings
Product Number 910-4320-102151
Product Name Tapping Sleeve, 20" X 10", 150 Lb Flanged
Connection Type Tube - Male English Straight Thread
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tap Sleeve, 4
Specs
Connection Type Tube - Male English Straight Thread
Material Steel; Carbon Steel
Temperature -20 to 180 F (-29 to 82 C)
View Details
Temperature Pressure Pete's Plug, 1/4
Specs
Material Stainless; 316 Stainless Steel
View Details