Country of Origin USA
Description Adapter, 1" NPT
Length 5.4" (137.16mm)
Material Steel
Press. Pipeline Max 285 psi (19.65 bar)
Sage Subcategory Number W262
Shipping Wt. 2 Lb (0.91 Kg)
Size 2" NPT (50.8mm) to 1" NPT (25.4mm)
Tapper Valve Adapter 1" (25.4mm)
| Petersen Products Co. | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | 262-2040-0010 |
| Product Name | Hot Tapper Adapter 1.0" Npt |
| Fitting Type | Pipe Fitting; Adapter Fitting |