Petersen Products Co. Temperature Pressure Pete's Plug 1/4" Mnpt X 1.5 L, Neoprene 311-400

Description
Chemical Resistance Many Waxes, Fats, Oils, Greases, Petroleum Products, Refrigerants, etc. Country of Origin USA Dia., Probe 1/8" (3.175mm) Lngth, Body 1.5" (38.1mm) Material Stainless Steel Material Cap 316 Stainless Steel Material, Body 316 Stainless Steel Material, Valve Neoprene Press. Pipeline Max Up to 1000 psi (68.96 bar) Sage Subcategory Number W311 Shipping Wt. 0.5 Lb (0.23 Kg) Size, NPT 1/4" MNPT Strap Color Blue, Two Grooves Temperature Max. Service F 500 psi (34.49 bar) @ 200°F / 1,000 psi (68.96 bar) For- 20°F to 140°F
Request a Quote
Description
Chemical Resistance Many Waxes, Fats, Oils, Greases, Petroleum Products, Refrigerants, etc. Country of Origin USA Dia., Probe 1/8" (3.175mm) Lngth, Body 1.5" (38.1mm) Material Stainless Steel Material Cap 316 Stainless Steel Material, Body 316 Stainless Steel Material, Valve Neoprene Press. Pipeline Max Up to 1000 psi (68.96 bar) Sage Subcategory Number W311 Shipping Wt. 0.5 Lb (0.23 Kg) Size, NPT 1/4" MNPT Strap Color Blue, Two Grooves Temperature Max. Service F 500 psi (34.49 bar) @ 200°F / 1,000 psi (68.96 bar) For- 20°F to 140°F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature Pressure Pete's Plug 1/4
Fredonia, WI, United States
Temperature Pressure Pete's Plug 1/4" Mnpt X 1.5 L, Neoprene
311-400
Temperature Pressure Pete's Plug 1/4" Mnpt X 1.5 L, Neoprene 311-400
Chemical Resistance Many Waxes, Fats, Oils, Greases, Petroleum Products, Refrigerants, etc. Country of Origin USA Dia., Probe 1/8" (3.175mm) Lngth, Body 1.5" (38.1mm) Material Stainless Steel Material Cap 316 Stainless Steel Material, Body 316 Stainless Steel Material, Valve Neoprene Press. Pipeline Max Up to 1000 psi (68.96 bar) Sage Subcategory Number W311 Shipping Wt. 0.5 Lb (0.23 Kg) Size, NPT 1/4" MNPT Strap Color Blue, Two Grooves Temperature Max. Service F 500 psi (34.49 bar) @ 200°F / 1,000 psi (68.96 bar) For- 20°F to 140°F

Chemical Resistance Many Waxes, Fats, Oils, Greases, Petroleum Products, Refrigerants, etc.
Country of Origin USA
Dia., Probe 1/8" (3.175mm)
Lngth, Body 1.5" (38.1mm)
Material Stainless Steel
Material Cap 316 Stainless Steel
Material, Body 316 Stainless Steel
Material, Valve Neoprene
Press. Pipeline Max Up to 1000 psi (68.96 bar)
Sage Subcategory Number W311
Shipping Wt. 0.5 Lb (0.23 Kg)
Size, NPT 1/4" MNPT
Strap Color Blue, Two Grooves
Temperature Max. Service F 500 psi (34.49 bar) @ 200°F / 1,000 psi (68.96 bar) For- 20°F to 140°F

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Pipe Fittings
Product Number 311-400
Product Name Temperature Pressure Pete's Plug 1/4" Mnpt X 1.5 L, Neoprene
Material Stainless; 316 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Adapter, Qd, 1/2
Specs
Fitting Type Adapter Fitting; Coupling Fitting
View Details