Description Pneumatic Hot Tapping Machine, 1/4" to 6" Capacity, 64" Overall Length
Diameter Cutter Shaft 0.88" (22.4mm)
Diameter Drill Motor Shaft 0.5" (12.7mm)
Diameter, Body 3" (76mm)
Length, Travel 28.25" (718mm)
Lngth, Overall 64" (1626mm)
Press. Pipeline Max 285 psi (19.65 bar)
Sage Subcategory Number W262
Shipping Wt. 31 Lb (14.06 Kg)
| Petersen Products Co. | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | 262-2040-64 |
| Product Name | Hot Tapper Machine, Pneumatic 64" Ol |
| Fitting Type | Pipe Fitting |