Description British Thread (BSP-British Standard Pipe or BPT-British Pipe Thread)
Dia., Probe 1/8" (3.175mm)
Lngth, Body 1.5" (38.10 mm)
Material Brass
Material, Body Brass
Material, Valve Neoprene
Sage Subcategory Number W311
Shipping Wt. 0.5 Lb (0.23 Kg)
Size, NPT 1/4" BSP
Strap Color Red
| Petersen Products Co. | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 311-100-B |
| Product Name | Pete's Plug, G1/4"bsp X 1.5"long, Neoprene Core,British Thr |
| Material | Brass/Bronze; Brass |