Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HOSE FITTINGS
PRINCESS AUTO LIMITED
5714704 -- 1 IN. X 3 IN. LONG NIPPLE
Princess Auto Limited
1 in. x 3 in. Long Nipple
5714704
Description
1 in. x 3 in. Long Nipple
Princess Auto Limited
Done
Description
1 in. x 3 in. Long Nipple
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
1 in. x 3 in. Long Nipple
5714704
1 in. x 3 in. Long Nipple
5714704
1 in. x 3 in. Long Nipple
1 in. x 3 in. Long Nipple
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Hose Fittings
Product Number
5714704
Product Name
1 in. x 3 in. Long Nipple
Material
Black Malleable
Unlock Full Specs
to access all available technical data
Similar Products
Clippard
#10-32 to 1/16”-3/32” ID - Male Universal Branch Tees
UTF-3
Specs
Fitting Type
Pneumatic Fitting
View Details
HydraCheck Inc.
HOSE UNION, TEST 12 (S12.65×1.5)
Specs
Fitting Type
Union Fitting; Hydraulic Fitting
Connection Type
S12.65×1.5
Material
Steel
View Details
RS Components, Ltd.
Hose Connectors
1463050
Specs
Material
Brass/Bronze; Brass
Temperature
176 F (80 C)
View Details
Kuriyama of America, Inc.
Two-Piece Fittings, Standard Inserts, International End Configurations - 90º BSP Compact Female Elbow 60ºCone - A Series
A-1212-FBC9
Specs
Fitting Type
Elbow Fitting
English Size
0.750 inch (19.05 mm)
View Details