Princess Auto Limited 1 in. Coupling 5713763

Description
1 in. Coupling
Description
1 in. Coupling

Suppliers

Company
Product
Description
Supplier Links
1 in. Coupling - 5713763 - Princess Auto Limited
Winnipeg, Manitoba, Canada
1 in. Coupling
5713763
1 in. Coupling 5713763
1 in. Coupling

1 in. Coupling

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Hose Fittings
Product Number 5713763
Product Name 1 in. Coupling
Material Black Malleable
Unlock Full Specs
to access all available technical data

Similar Products

Hose Connectors - 1762202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connection Type Barbed or Ribbed End
Material Stainless; Stainless steel
Metric Size 6.35 mm (0.2500 inch)
View Details
Minimatic® Slip-On Fitting - SP0-4 - Clippard
Specs
Fitting Type Elbow Fitting; Adapter Fitting; Pneumatic Fitting; Swivel Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Two-Piece Fittings, Standard Inserts, US End Configurations - 90º ORFS Female Swivel Long Drop - A Series - A-0406-FO9L - Kuriyama of America, Inc.
Specs
Fitting Type Swivel Fitting
English Size 0.688 inch (17.46 mm)
View Details
Barb tubing fitting - C-3/8-P-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details