Princess Auto Limited 1/2 in. x 3 in. Long Nipple 5714431

Description
1/2 in. x 3 in. Long Nipple
Description
1/2 in. x 3 in. Long Nipple

Suppliers

Company
Product
Description
Supplier Links
1/2 in. x 3 in. Long Nipple - 5714431 - Princess Auto Limited
Winnipeg, Manitoba, Canada
1/2 in. x 3 in. Long Nipple
5714431
1/2 in. x 3 in. Long Nipple 5714431
1/2 in. x 3 in. Long Nipple

1/2 in. x 3 in. Long Nipple

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Hose Fittings
Product Number 5714431
Product Name 1/2 in. x 3 in. Long Nipple
Material Black Malleable
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic protective conduit fitting - MKVV-PG-29-B - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details
Hose Connectors - 1463162 - RS Components, Ltd.
RS Components, Ltd.
Specs
English Size 0.500 inch (12.7 mm)
Temperature -22 to 176 F (-30 to 80 C)
View Details
Carbon Steel Two-Piece Fittings Inserts, JIC Female 37º Seat - A Series - A-0606-FJSH - Kuriyama of America, Inc.
Specs
Material Steel
English Size 0.562 inch (14.29 mm)
View Details