Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HOSE FITTINGS
PRINCESS AUTO LIMITED
5710281 -- 1/2 IN. M X 1/2 IN. F POLY 90° ELBOW
Princess Auto Limited
1/2 in. M x 1/2 in. F Poly 90° Elbow
5710281
Description
1/2 in. M x 1/2 in. F Poly 90° Elbow
Princess Auto Limited
Done
Description
1/2 in. M x 1/2 in. F Poly 90° Elbow
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
1/2 in. M x 1/2 in. F Poly 90° Elbow
5710281
1/2 in. M x 1/2 in. F Poly 90° Elbow
5710281
1/2 in. M x 1/2 in. F Poly 90° Elbow
1/2 in. M x 1/2 in. F Poly 90° Elbow
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Hose Fittings
Product Number
5710281
Product Name
1/2 in. M x 1/2 in. F Poly 90° Elbow
Fitting Type
Elbow Fitting
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Hose Connectors
1463068
Specs
Material
Brass/Bronze; Brass
English Size
0.500 inch (12.7 mm)
View Details
Clippard
3/32” ID to 1/16” ID Hose Connector
C32
Specs
Fitting Type
Pneumatic Fitting
View Details
Kuriyama of America, Inc.
Carbon Steel Two-Piece Fittings Inserts, NPTF Male Swivel 60º Seat - A Series
A-0404-MNPS
Specs
Fitting Type
Swivel Fitting
Material
Steel
English Size
0.250 inch (6.35 mm)
View Details
Festo Corporation
Barb tubing fitting
N-3/8-P-6-MS
Specs
Fitting Type
Pneumatic Fitting
View Details