Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PNEUMATIC FITTINGS
PRINCESS AUTO LIMITED
8092728 -- 1/4" HOSE Y PNEUMAIC FITTING
Princess Auto Limited
1/4" Hose Y Pneumaic Fitting
8092728
Description
1/4" Hose Y Pneumaic Fitting
Princess Auto Limited
Done
Description
1/4" Hose Y Pneumaic Fitting
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
1/4" Hose Y Pneumaic Fitting
8092728
1/4" Hose Y Pneumaic Fitting
8092728
1/4" Hose Y Pneumaic Fitting
1/4" Hose Y Pneumaic Fitting
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Pneumatic Fittings
Product Number
8092728
Product Name
1/4" Hose Y Pneumaic Fitting
Fitting Type
Hose Fitting
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Pneumatic Quick Connect Couplings
1761948
Specs
Fitting Type
Hose Fitting; Quick Coupler; Nipple Fitting; Coupling Fitting
Connection Type
Tube - Male English Straight Thread; Barbed or Ribbed End
Material
Brass/Bronze; Nickel plated brass
View Details
Jergens, Inc.
Rotary Couplers
61998
Specs
Fitting Type
Pipe Fitting
English Size
0.500 inch (12.7 mm)
Temperature
250 F (121 C)
View Details
Clippard
Brass Fitting
15060
Specs
Fitting Type
Hose Fitting; Adapter Fitting; Swivel Fitting; Coupling Fitting
Connection Type
Tube - Male English Straight Thread
Material
Brass/Bronze
View Details
Petersen Products Co.
Hot Tapper Adapter 6.0" X 300#
262-2040-3060
Specs
Fitting Type
Pipe Fitting; Adapter Fitting
View Details