VPT, Inc. Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Product Name Notes
A 3-in1 device, the DVEHF combines a converter, an EMI filter, and a transient voltage spike suppressor in a single, space-saving package. Features 15V to 50V input range with 80V...
A true military and avionics grade thick-film hybrid DC-DC power converter, the DVSB Series eliminates the need for custom converters or multiple converters to satisfy multiple output voltage needs in...
As the world’s first RAD HARD point of load converter, VPT’s SVGA Series is mission proven in systems launching for LEO, MEO, GEO, and deep space missions. Qualified to MIL-PRF-38534...
Building on a proven hybrid converter design heritage, the HTD Series of high temperature DC-DC converters is specifically designed for harsh and extreme temperature environments including downhole oil and gas,...
Built from the ground up in a military-qualified facility for true 270V bus military applications, the DV200-270 incorporates the rugged design, wide temperature ranges, and wide input voltage parameters that...
Built from the ground up in a military-qualified facility for true military applications, the DV200-270 incorporates the rugged design, wide temperature ranges, and wide input voltage parameters that are essential...
Count on the DVETR for maximum functionality in a minimal, board space-saving size. The DVETR offers DC-DC power conversion, EMI filtering, and transient voltage spike suppression in a single, small,...
Free of optocoupler components, the DVHV Series of converters provides rugged, reliable operation through transients according to MIL-STD-704A requirements. Features Dual outputs of ±5V, ±12V, and ±15V Extra-wide 15V to...
Free of optocoupler components, the DVHV Series of converters provides rugged, reliable operation through transients according to MIL-STD-704A requirements. Features Single outputs of 3.3V, 5V, 5.2V, 12V, and 15V Extra-wide...
Ideal for military vehicles, avionics, weapons, shipboard, and other hi-rel applications, these converters are based on proven military heritage designs and ready for rugged duty. Features Up to 5W output...
Operating through MIL-STD-704A defined voltage spikes, the DVTR Triple Series saves you board space and expense by eliminating the need for an additional filter. This triple output device uses two...
Packing 100W with a power density greater than 60W/in3, the VPT100-2800D Series of converters offers extremely efficient operation. The VPT100-2800D is based on proven, military heritage electrical designs...
Packing 100W with a power density greater than 60W/in3, the VPT100-2800S Series of converters offers extremely efficient (up to 91%) operation. This series is ideal for avionics, weapons,...
Save additional cost and board space with the DVTR Series. This unit provides uninterrupted operation through MIL-STD-704A transient spikes, sparing you the need for an additional filter. The DVTR also...
Select the DV200 for use in high-end military and aerospace applications, such as ruggedized laptop computers, ground-based weapons systems, non-airborne vehicles, and other demanding applications. The DV200 incorporates VPT’s magnetic...
Select the DV200 for use in high-end military and aerospace applications, such as ruggedized laptop computers, ground-based weapons systems, non-airborne vehicles, and other demanding applications. The DV200 incorporates VPT’s patented...
The 10A DVPL Series of DC-DC point of load converters can be used alone or in conjunction with traditional isolated DC-DC converters as part of a highly efficient, reliable, distributed...
The 20A DVPL Series of DC-DC point of load converters can be used alone or in conjunction with traditional isolated DC-DC converters as part of a highly efficient, reliable, distributed...
The 3A DVPL Series of DC-DC point of load converters can be used alone or in conjunction with traditional isolated DC-DC converters as part of a highly efficient, reliable, distributed...
The 5A DVPL Series of DC-DC point of load converters can be used alone or in conjunction with traditional isolated DC-DC converters as part of a highly efficient, reliable, distributed...
The DVAB Series is a dual output converter with zero cross regulation due to two independent control loops that provide tight regulation. Designed for use in rugged commercial avionics, military...
The DVCH Series of DC-DC converters delivers just 1.5 watts in the most efficient, small-size package available today for use in critical-reliability applications. The extra-wide input voltage range, very low...
The DVGF+ Series triple output DC-DC converter is the first converter in its class to provide a 3.3V main output to satisfy low voltage requirements on newer aircraft, weapon, and...
The DVHE Series of DC-DC converters can be used alone or in conjunction with the DVPL point of load converters to create an efficient distributed power system. The DVHE packs...
The DVHF Series is ideal for high reliability applications with a fault-tolerant design, lack of start-up overshoots, and up to 30% more power in a standard package. Features Single outputs...
The DVHF Series of converters packs up to 30% more power in an industry standard size. Designed for smooth start-up, the DVHF prevents voltage overshoots. Features Dual outputs of ±5V,...
The SGRB Series of space qualified DC-DC converters is specifically designed for the harsh radiation environment of space applications. Using advanced EPC Space GaN technology, the SGRB is radiation tolerant...
The SGRBX Series is a box solution that contains four SGRB Series DC-DC converters. The individual SGRB slices are configured within the box framework to deliver up to 1600 watts...
The SVLFL Series of space-qualified DC-DC converters is specifically designed for the harsh radiation environment of space applications. Performance is guaranteed through the use of hardened semiconductor components, radiation lot...
The VPT15-2800D Series of DC-DC converters are designed specifically for military vehicles, weapons, shipboard, avionics, and other hi-rel applications. These converters are based on proven military heritage electrical designs and...
The VPT15-2800S Series of DC-DC converters are designed specifically for military vehicles, weapons, shipboard, avionics, and other hi-rel applications. These converters are based on proven military heritage electrical designs and...
The VPT30-2800D Series of DC-DC converters are designed specifically for military vehicles, weapons, shipboard, avionics, and other hi-rel applications. Important features such as a fixed switching frequency and frequency synchronization...
The VPT30-2800S Series of DC-DC converters are designed specifically for military vehicles, weapons, shipboard, avionics, and other hi-rel applications. Important features such as a fixed switching frequency and output voltage...
The VSC15-2800D Series is a commercial off the shelf DC-DC converter designed for the ‘New Space’ market. Performance is guaranteed through the use of radiation lot acceptance tested (RLAT) components.
The VSC15-2800S Series is a commercial off the shelf DC-DC converter designed for the ‘New Space’ market. Performance is guaranteed through the use of radiation lot acceptance tested (RLAT) components.
The VSC30-2800D Series is a commercial off the shelf DC-DC converter designed for the ‘New Space’ market. Performance is guaranteed through the use of radiation lot acceptance tested (RLAT) components.
The VSC30-2800S Series is a commercial off the shelf DC-DC converter designed for the ‘New Space’ market. Performance is guaranteed through the use of radiation lot acceptance tested (RLAT) components.
The VSC5-2800D Series is a commercial off the shelf DC-DC converter designed for the ‘New Space’ market. Performance is guaranteed through the use of radiation lot acceptance tested (RLAT) components.
The VSC5-2800S Series is a commercial off the shelf DC-DC converter designed for the ‘New Space’ market. Performance is guaranteed through the use of radiation lot acceptance tested (RLAT) components.
The VXR100-2800D is optimized for a broad range of applications from military ground vehicles to commercial and military aircraft and is intended for harsh environments including severe vibration, shock and...
The VXR100-2800S is optimized for a broad range of applications from military ground vehicles to commercial and military aircraft and is intended for harsh environments including severe vibration, shock and...
The VXR15-2800D is optimized for a broad range of applications from military ground vehicles to commercial and military aircraft and is intended for harsh environments including severe vibration, shock and...
The VXR15-2800S is optimized for a broad range of applications from military ground vehicles to commercial and military aircraft and is intended for harsh environments including severe vibration, shock and...
The VXR30-2800D is optimized for a broad range of applications from military ground vehicles to commercial and military aircraft and is intended for harsh environments including severe vibration, shock and...
The VXR30-2800S is optimized for a broad range of applications from military ground vehicles to commercial and military aircraft and is intended for harsh environments including severe vibration, shock and...
The VXR7-2800D is optimized for a broad range of applications from military ground vehicles to commercial and military aircraft and is intended for harsh environments including severe vibration, shock and...
The VXR7-2800S is optimized for a broad range of applications from military ground vehicles to commercial and military aircraft and is intended for harsh environments including severe vibration, shock and...
This “plus” version of our VPT100-2800S Series delivers parallel operation of up to five units with current sharing, all in a single cost-effective package. Extremely efficient in a tiny quarter...
This triple output 30W DC-DC converter is uniquely designed to power electronics in military vehicles, ships, weapons, and other rugged systems. Three independent, isolated outputs are included at up to...
This triple output device uses two independent control loops to avoid minimum loading on the main output. The DVHF+ features outstanding regulation. Features Triple outputs of 5V/±12V, 5V/±15V, 5.7V/±15V Extra-wide...
VPT’s DVWR Series incorporates a dual topology with independent control loops to ensure excellent regulation - especially for a low voltage output. Features Up to 25W of output power Triple...
VPT’s SV Series of DC-DC converters are mission proven in systems launching for LEO, MEO, GEO, and deep space missions. Qualified to MIL-PRF-38534 Class K on DLA SMDs, these off-the-shelf...
VPT’s SVR Series of DC-DC converters deliver a qualified power solution for your next LEO, MEO, GEO, deep space, and launch programs. Rad hard, qualified to MIL-PRF-38534 Class K ,...
VPT’s SVR Series of DC-DC converters deliver a qualified power solution for your next LEO, MEO, GEO, deep space, and launch programs. Rad hard, qualified to MIL-PRF-38534 Class K on...
VPT’s SVR Series of DC-DC converters deliver a qualified power solution for your next LEO, MEO, GEO, deep space, and launch programs. Rad hard, qualified to MIL-PRF-38534 Class K, and...
With no stacked capacitors, this converter is ready for rugged assignments. VPT’s DVFL packs over 80W/in3 in a small, 100% hermetic package while offering a significant price advantage over...
With the lowest output ripple of converters in this size and power class, plus 20% more power delivered in a standard package, the DVSA Series is a smart choice for...
With up to 200W of output power, this regulated bus converter module operates from a 270V bus to step down the power to create a 28V bus for your power...