VPT, Inc. DC-DC Converter DVSB2800D

Description
A true military and avionics grade thick-film hybrid DC-DC power converter, the DVSB Series eliminates the need for custom converters or multiple converters to satisfy multiple output voltage needs in a mil/aero power system. With outputs 3.3V and 5V, the DVSB Series can power systems from a single module, saving board space, weight, and development cost while enhancing the system reliability. Features Dual low voltage outputs of ±3.3V and ±5V Wide input voltage range: 15 to 50 Volts with 80V transient per MIL-STD-704 Up to 12.5 watts output power Full performance over -55°C to +125° C. military temperature range Minimal cross regulation resulting from VPT’s dual control loop design topology Fault tolerant magnetic feedback circuit Extreme reliability: no use of Very low output noise: 40mV typical Host of circuit protection features Extremely low profile (.355 inches) and light weight (24/28g) hermetic package Fixed switching frequency Ensure excellent thermal performance and unit isolation by using with the thermal pad TP-007
Datasheet
Description
A true military and avionics grade thick-film hybrid DC-DC power converter, the DVSB Series eliminates the need for custom converters or multiple converters to satisfy multiple output voltage needs in a mil/aero power system. With outputs 3.3V and 5V, the DVSB Series can power systems from a single module, saving board space, weight, and development cost while enhancing the system reliability. Features Dual low voltage outputs of ±3.3V and ±5V Wide input voltage range: 15 to 50 Volts with 80V transient per MIL-STD-704 Up to 12.5 watts output power Full performance over -55°C to +125° C. military temperature range Minimal cross regulation resulting from VPT’s dual control loop design topology Fault tolerant magnetic feedback circuit Extreme reliability: no use of Very low output noise: 40mV typical Host of circuit protection features Extremely low profile (.355 inches) and light weight (24/28g) hermetic package Fixed switching frequency Ensure excellent thermal performance and unit isolation by using with the thermal pad TP-007
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - DVSB2800D - VPT, Inc.
Blacksburg, VA, USA
DC-DC Converter
DVSB2800D
DC-DC Converter DVSB2800D
A true military and avionics grade thick-film hybrid DC-DC power converter, the DVSB Series eliminates the need for custom converters or multiple converters to satisfy multiple output voltage needs in a mil/aero power system. With outputs 3.3V and 5V, the DVSB Series can power systems from a single module, saving board space, weight, and development cost while enhancing the system reliability. Features Dual low voltage outputs of ±3.3V and ±5V Wide input voltage range: 15 to 50 Volts with 80V transient per MIL-STD-704 Up to 12.5 watts output power Full performance over -55°C to +125° C. military temperature range Minimal cross regulation resulting from VPT’s dual control loop design topology Fault tolerant magnetic feedback circuit Extreme reliability: no use of Very low output noise: 40mV typical Host of circuit protection features Extremely low profile (.355 inches) and light weight (24/28g) hermetic package Fixed switching frequency Ensure excellent thermal performance and unit isolation by using with the thermal pad TP-007

A true military and avionics grade thick-film hybrid DC-DC power converter, the DVSB Series eliminates the need for custom converters or multiple converters to satisfy multiple output voltage needs in a mil/aero power system. With outputs 3.3V and 5V, the DVSB Series can power systems from a single module, saving board space, weight, and development cost while enhancing the system reliability.

Features

  • Dual low voltage outputs of ±3.3V and ±5V
  • Wide input voltage range: 15 to 50 Volts with 80V transient per MIL-STD-704
  • Up to 12.5 watts output power
  • Full performance over -55°C to +125° C. military temperature range
  • Minimal cross regulation resulting from VPT’s dual control loop design topology
  • Fault tolerant magnetic feedback circuit
  • Extreme reliability: no use of
  • Very low output noise: 40mV typical
  • Host of circuit protection features
  • Extremely low profile (.355 inches) and light weight (24/28g) hermetic package
  • Fixed switching frequency
  • Ensure excellent thermal performance and unit isolation by using with the thermal pad TP-007
Supplier's Site Datasheet

Technical Specifications

  VPT, Inc.
Product Category Power Supplies
Product Number DVSB2800D
Product Name DC-DC Converter
Type DC-DC Converter
Operating Temperature -55 to 125 C (-67 to 257 F)
DC Output Voltage 3.3 to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers