VPT, Inc. DC-DC Converter DVWR2800T

Description
VPT’s DVWR Series incorporates a dual topology with independent control loops to ensure excellent regulation - especially for a low voltage output. Features Up to 25W of output power Triple outputs of 3.3V/ ±12V and 3.3V/ ±15V Separate control loops for 3.3V main and auxiliaries, for minimal cross regulation Full performance over-55° C to +125° C military temperature range Wide input voltage range: 15 to 50 volts with 80V transient Fault tolerant magnetic feedback circuit Very low output noise Host of circuit protection features Extremely low profile (.415 inches) and light weight (54/58g) fully hermetic package Fixed switching frequency Ensure excellent thermal performance and unit isolation by using with the thermal pad TP-004
Datasheet
Description
VPT’s DVWR Series incorporates a dual topology with independent control loops to ensure excellent regulation - especially for a low voltage output. Features Up to 25W of output power Triple outputs of 3.3V/ ±12V and 3.3V/ ±15V Separate control loops for 3.3V main and auxiliaries, for minimal cross regulation Full performance over-55° C to +125° C military temperature range Wide input voltage range: 15 to 50 volts with 80V transient Fault tolerant magnetic feedback circuit Very low output noise Host of circuit protection features Extremely low profile (.415 inches) and light weight (54/58g) fully hermetic package Fixed switching frequency Ensure excellent thermal performance and unit isolation by using with the thermal pad TP-004
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - DVWR2800T - VPT, Inc.
Blacksburg, VA, USA
DC-DC Converter
DVWR2800T
DC-DC Converter DVWR2800T
VPT’s DVWR Series incorporates a dual topology with independent control loops to ensure excellent regulation - especially for a low voltage output. Features Up to 25W of output power Triple outputs of 3.3V/ ±12V and 3.3V/ ±15V Separate control loops for 3.3V main and auxiliaries, for minimal cross regulation Full performance over-55° C to +125° C military temperature range Wide input voltage range: 15 to 50 volts with 80V transient Fault tolerant magnetic feedback circuit Very low output noise Host of circuit protection features Extremely low profile (.415 inches) and light weight (54/58g) fully hermetic package Fixed switching frequency Ensure excellent thermal performance and unit isolation by using with the thermal pad TP-004

VPT’s DVWR Series incorporates a dual topology with independent control loops to ensure excellent regulation - especially for a low voltage output.

Features

  • Up to 25W of output power
  • Triple outputs of 3.3V/ ±12V and 3.3V/ ±15V
  • Separate control loops for 3.3V main and auxiliaries, for minimal cross regulation
  • Full performance over-55° C to +125° C military temperature range
  • Wide input voltage range: 15 to 50 volts with 80V transient
  • Fault tolerant magnetic feedback circuit
  • Very low output noise
  • Host of circuit protection features
  • Extremely low profile (.415 inches) and light weight (54/58g) fully hermetic package
  • Fixed switching frequency
  • Ensure excellent thermal performance and unit isolation by using with the thermal pad TP-004
Supplier's Site Datasheet

Technical Specifications

  VPT, Inc.
Product Category Power Supplies
Product Number DVWR2800T
Product Name DC-DC Converter
Type DC-DC Converter
Operating Temperature -55 to 125 C (-67 to 257 F)
DC Output Voltage 3.3 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 6U Programmable DC Power - hea6878-ea-pul-10500-360-6u-60000w-32097 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 360 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Space Products - M3GB12005D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000005339-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.8400 amps
View Details