VPT, Inc. DC-DC Converter DVTR2800S

Description
Save additional cost and board space with the DVTR Series. This unit provides uninterrupted operation through MIL-STD-704A transient spikes, sparing you the need for an additional filter. The DVTR also provides up to 30% more power in the same footprint than comparable competitive products. Features Single outputs of 2.5V, 3.3V, 5V, 5.2V, 7V, 8V, 9.5V, 12V, 15V, 18V and 28V Extra-wide 15V to 50V input range with 80V transient per MIL-STD-704A Up to 40W output power Full performance over -55°C to +125°C military temperature range Fault tolerant magnetic feedback circuit Excellent line and load regulation Host of protection features Extremely low profile (.405 inches) and light weight (52/55g) fully hermetic packaging 500Vdc input/output isolation Fixed switching frequency Ensure excellent thermal performance and unit isolation by using with the thermal pad TP-003
Datasheet
Description
Save additional cost and board space with the DVTR Series. This unit provides uninterrupted operation through MIL-STD-704A transient spikes, sparing you the need for an additional filter. The DVTR also provides up to 30% more power in the same footprint than comparable competitive products. Features Single outputs of 2.5V, 3.3V, 5V, 5.2V, 7V, 8V, 9.5V, 12V, 15V, 18V and 28V Extra-wide 15V to 50V input range with 80V transient per MIL-STD-704A Up to 40W output power Full performance over -55°C to +125°C military temperature range Fault tolerant magnetic feedback circuit Excellent line and load regulation Host of protection features Extremely low profile (.405 inches) and light weight (52/55g) fully hermetic packaging 500Vdc input/output isolation Fixed switching frequency Ensure excellent thermal performance and unit isolation by using with the thermal pad TP-003
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - DVTR2800S - VPT, Inc.
Blacksburg, VA, USA
DC-DC Converter
DVTR2800S
DC-DC Converter DVTR2800S
Save additional cost and board space with the DVTR Series. This unit provides uninterrupted operation through MIL-STD-704A transient spikes, sparing you the need for an additional filter. The DVTR also provides up to 30% more power in the same footprint than comparable competitive products. Features Single outputs of 2.5V, 3.3V, 5V, 5.2V, 7V, 8V, 9.5V, 12V, 15V, 18V and 28V Extra-wide 15V to 50V input range with 80V transient per MIL-STD-704A Up to 40W output power Full performance over -55°C to +125°C military temperature range Fault tolerant magnetic feedback circuit Excellent line and load regulation Host of protection features Extremely low profile (.405 inches) and light weight (52/55g) fully hermetic packaging 500Vdc input/output isolation Fixed switching frequency Ensure excellent thermal performance and unit isolation by using with the thermal pad TP-003

Save additional cost and board space with the DVTR Series. This unit provides uninterrupted operation through MIL-STD-704A transient spikes, sparing you the need for an additional filter. The DVTR also provides up to 30% more power in the same footprint than comparable competitive products.

Features

  • Single outputs of 2.5V, 3.3V, 5V, 5.2V, 7V, 8V, 9.5V, 12V, 15V, 18V and 28V
  • Extra-wide 15V to 50V input range with 80V transient per MIL-STD-704A
  • Up to 40W output power
  • Full performance over -55°C to +125°C military temperature range
  • Fault tolerant magnetic feedback circuit
  • Excellent line and load regulation
  • Host of protection features
  • Extremely low profile (.405 inches) and light weight (52/55g) fully hermetic packaging
  • 500Vdc input/output isolation
  • Fixed switching frequency
  • Ensure excellent thermal performance and unit isolation by using with the thermal pad TP-003
Supplier's Site Datasheet

Technical Specifications

  VPT, Inc.
Product Category Power Supplies
Product Number DVTR2800S
Product Name DC-DC Converter
Type DC-DC Converter
Operating Temperature -55 to 125 C (-67 to 257 F)
DC Output Voltage 2.5 to 28.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.60 - Switch mode power supply - 786012302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PS-24 Open Power Supply - PS-24 - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
2 suppliers
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - SRL60-8 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 500 watts
View Details