The VXR30-2800S is optimized for a broad range of applications from military ground vehicles to commercial and military aircraft and is intended for harsh environments including severe vibration, shock and temperature cycling.
The VXR Series patent-pending epoxy encapsulated V-SHIELD® packaging is highly resistant to chemical, solvent and salt environments and is fully compatible with high volume manufacturing processes including wave solder, cleaning solvents, high pressure sprays and aqueous wash processes. A unique integral six-sided metalized shield improves system EMI compatibility. Dual sided conduction cooling coupled with reduced power dissipation simplifies system thermal design.
Features
Wide input voltage range: 9 V to 60 V
6 V to 80 V transient for 1 second, 100 V for 200 milliseconds
Single outputs of 3.3V, 5V, 7V, 12V and 15V
High efficiency
Rugged epoxy encapsulated V-SHIELD® package
Fully compatible with aqueous cleaning processes
-55 °C to +105 °C operation
Integral EMI shield
Dual-sided thermal conduction
2000 V isolation
Fixed frequency
Low noise
Output current limit protection
Short circuit protection
The VXR30-2800S is optimized for a broad range of applications from military ground vehicles to commercial and military aircraft and is intended for harsh environments including severe vibration, shock and temperature cycling.
The VXR Series patent-pending epoxy encapsulated V-SHIELD® packaging is highly resistant to chemical, solvent and salt environments and is fully compatible with high volume manufacturing processes including wave solder, cleaning solvents, high pressure sprays and aqueous wash processes. A unique integral six-sided metalized shield improves system EMI compatibility. Dual sided conduction cooling coupled with reduced power dissipation simplifies system thermal design.
Features
- Wide input voltage range: 9 V to 60 V
- 6 V to 80 V transient for 1 second, 100 V for 200 milliseconds
- Single outputs of 3.3V, 5V, 7V, 12V and 15V
- High efficiency
- Rugged epoxy encapsulated V-SHIELD® package
- Fully compatible with aqueous cleaning processes
- -55 °C to +105 °C operation
- Integral EMI shield
- Dual-sided thermal conduction
- 2000 V isolation
- Fixed frequency
- Low noise
- Output current limit protection
- Short circuit protection