Packing 100W with a power density greater than 60W/in3, the VPT100-2800D Series of converters offers extremely efficient operation. The VPT100-2800D is based on proven, military heritage electrical designs and ideal for military vehicle, shipboard, weapons, commercial avionics or other hi-rel applications.
Features
Up to 100W output power
Dual outputs of +/-12V and +/-15V
Very high efficiency - up to 89%
Very low output noise
Wide input voltage range: 16 to 40 Volts per MIL-STD-704 and MIL-STD-1275 with 50V transient
Full performance over a wide temperature range of -55 °C to +100 °C, no power derating necessary
Output voltage trim up +10% or down -20%
Six-sided metal cases for improved EMI performance and mechanical/environme
ntal performance
NO use of
Host of circuit protection features
High power density: > 60 W/in3
Fixed switching frequency
Packing 100W with a power density greater than 60W/in3, the VPT100-2800D Series of converters offers extremely efficient operation. The VPT100-2800D is based on proven, military heritage electrical designs and ideal for military vehicle, shipboard, weapons, commercial avionics or other hi-rel applications.
Features
- Up to 100W output power
- Dual outputs of +/-12V and +/-15V
- Very high efficiency - up to 89%
- Very low output noise
- Wide input voltage range: 16 to 40 Volts per MIL-STD-704 and MIL-STD-1275 with 50V transient
- Full performance over a wide temperature range of -55 °C to +100 °C, no power derating necessary
- Output voltage trim up +10% or down -20%
- Six-sided metal cases for improved EMI performance and mechanical/environmental performance
- NO use of
- Host of circuit protection features
- High power density: > 60 W/in3
- Fixed switching frequency