VPT, Inc. DC-DC Converter DVHF+2800T

Description
This triple output device uses two independent control loops to avoid minimum loading on the main output. The DVHF+ features outstanding regulation. Features Triple outputs of 5V/±12V, 5V/±15V, 5.7V/±15V Extra-wide 15V to 50V input range with 80V transient Up to 15W output power Full performance over -55°C to +125°C military temperature range Fault tolerant design with patented technology – no optocouplers Extremely low profile (.355 inches) and light weight (26/29g max) fully hermetic package Fixed switching frequency Ensure excellent thermal performance and unit isolation by using with the thermal pad TP-007
Datasheet
Description
This triple output device uses two independent control loops to avoid minimum loading on the main output. The DVHF+ features outstanding regulation. Features Triple outputs of 5V/±12V, 5V/±15V, 5.7V/±15V Extra-wide 15V to 50V input range with 80V transient Up to 15W output power Full performance over -55°C to +125°C military temperature range Fault tolerant design with patented technology – no optocouplers Extremely low profile (.355 inches) and light weight (26/29g max) fully hermetic package Fixed switching frequency Ensure excellent thermal performance and unit isolation by using with the thermal pad TP-007
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - DVHF+2800T - VPT, Inc.
Blacksburg, VA, USA
DC-DC Converter
DVHF+2800T
DC-DC Converter DVHF+2800T
This triple output device uses two independent control loops to avoid minimum loading on the main output. The DVHF+ features outstanding regulation. Features Triple outputs of 5V/±12V, 5V/±15V, 5.7V/±15V Extra-wide 15V to 50V input range with 80V transient Up to 15W output power Full performance over -55°C to +125°C military temperature range Fault tolerant design with patented technology – no optocouplers Extremely low profile (.355 inches) and light weight (26/29g max) fully hermetic package Fixed switching frequency Ensure excellent thermal performance and unit isolation by using with the thermal pad TP-007

This triple output device uses two independent control loops to avoid minimum loading on the main output. The DVHF+ features outstanding regulation.

Features

  • Triple outputs of 5V/±12V, 5V/±15V, 5.7V/±15V
  • Extra-wide 15V to 50V input range with 80V transient
  • Up to 15W output power
  • Full performance over -55°C to +125°C military temperature range
  • Fault tolerant design with patented technology – no optocouplers
  • Extremely low profile (.355 inches) and light weight (26/29g max) fully hermetic package
  • Fixed switching frequency
  • Ensure excellent thermal performance and unit isolation by using with the thermal pad TP-007
Supplier's Site Datasheet

Technical Specifications

  VPT, Inc.
Product Category Power Supplies
Product Number DVHF+2800T
Product Name DC-DC Converter
Type DC-DC Converter
Operating Temperature -55 to 125 C (-67 to 257 F)
DC Output Voltage 5.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Bench Power Supplies - 1236467 - RS Components, Ltd.
Specs
Technology Linear Power Supply
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
View Details