VPT, Inc. DC-DC Converter SVSA2800S

Description
VPT’s SV Series of DC-DC converters are mission proven in systems launching for LEO, MEO, GEO, and deep space missions. Qualified to MIL-PRF-38534 Class K on DLA SMDs, these off-the-shelf units help you get your system off the ground fast. View VPT’s space program heritage. Combine our extensive family of DC-DC converters for space with VPT’s point of load converters for space to create a light weight, extremely efficient, space-ready power system. Measuring just approximately one inch square, the SVSA DC-DC converter provides up to 6W of output power from an efficient, light weight, space-saving package. Features Single outputs of 3.3V, 5V, 5.2V, 12V, and 15V Up to 6W output power Fault tolerant design with radiation immune magnetic isolation technology – no Extra-wide 15V to 50V input range per MIL-STD-704, transients to 80V for 1 sec Extremely low profile (.270 inches) and light weight (15g) fully hermetic packaging Wide case temperature operation of -55°C to +125°C with full performance over temperature range Fixed switching frequency
Datasheet
Description
VPT’s SV Series of DC-DC converters are mission proven in systems launching for LEO, MEO, GEO, and deep space missions. Qualified to MIL-PRF-38534 Class K on DLA SMDs, these off-the-shelf units help you get your system off the ground fast. View VPT’s space program heritage. Combine our extensive family of DC-DC converters for space with VPT’s point of load converters for space to create a light weight, extremely efficient, space-ready power system. Measuring just approximately one inch square, the SVSA DC-DC converter provides up to 6W of output power from an efficient, light weight, space-saving package. Features Single outputs of 3.3V, 5V, 5.2V, 12V, and 15V Up to 6W output power Fault tolerant design with radiation immune magnetic isolation technology – no Extra-wide 15V to 50V input range per MIL-STD-704, transients to 80V for 1 sec Extremely low profile (.270 inches) and light weight (15g) fully hermetic packaging Wide case temperature operation of -55°C to +125°C with full performance over temperature range Fixed switching frequency
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - SVSA2800S - VPT, Inc.
Blacksburg, VA, USA
DC-DC Converter
SVSA2800S
DC-DC Converter SVSA2800S
VPT’s SV Series of DC-DC converters are mission proven in systems launching for LEO, MEO, GEO, and deep space missions. Qualified to MIL-PRF-38534 Class K on DLA SMDs, these off-the-shelf units help you get your system off the ground fast. View VPT’s space program heritage. Combine our extensive family of DC-DC converters for space with VPT’s point of load converters for space to create a light weight, extremely efficient, space-ready power system. Measuring just approximately one inch square, the SVSA DC-DC converter provides up to 6W of output power from an efficient, light weight, space-saving package. Features Single outputs of 3.3V, 5V, 5.2V, 12V, and 15V Up to 6W output power Fault tolerant design with radiation immune magnetic isolation technology – no Extra-wide 15V to 50V input range per MIL-STD-704, transients to 80V for 1 sec Extremely low profile (.270 inches) and light weight (15g) fully hermetic packaging Wide case temperature operation of -55°C to +125°C with full performance over temperature range Fixed switching frequency

VPT’s SV Series of DC-DC converters are mission proven in systems launching for LEO, MEO, GEO, and deep space missions. Qualified to MIL-PRF-38534 Class K on DLA SMDs, these off-the-shelf units help you get your system off the ground fast. View VPT’s space program heritage.

Combine our extensive family of DC-DC converters for space with VPT’s point of load converters for space to create a light weight, extremely efficient, space-ready power system.

Measuring just approximately one inch square, the SVSA DC-DC converter provides up to 6W of output power from an efficient, light weight, space-saving package.

Features

  • Single outputs of 3.3V, 5V, 5.2V, 12V, and 15V
  • Up to 6W output power
  • Fault tolerant design with radiation immune magnetic isolation technology – no
  • Extra-wide 15V to 50V input range per MIL-STD-704, transients to 80V for 1 sec
  • Extremely low profile (.270 inches) and light weight (15g) fully hermetic packaging
  • Wide case temperature operation of -55°C to +125°C with full performance over temperature range
  • Fixed switching frequency
Supplier's Site Datasheet

Technical Specifications

  VPT, Inc.
Product Category Power Supplies
Product Number SVSA2800S
Product Name DC-DC Converter
Type DC-DC Converter
Operating Temperature -55 to 125 C (-67 to 257 F)
DC Output Voltage 3.3 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
FSP Adapter AC to DC 100-240V 150W 19V C14 Terminal Block 4 Pin - 96PSA-A150W19P4-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / EAC
View Details
2 suppliers
Type 78.25 - Switch mode power supply - 782512302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details