VPT, Inc. DC-DC Converter DV200-2700D

Description
Built from the ground up in a military-qualified facility for true military applications, the DV200-270 incorporates the rugged design, wide temperature ranges, and wide input voltage parameters that are essential in military applications. Features Expanded input voltage range of 160 to 400V with 270Vin nominal Dual outputs of ±5, ±12, ±15 Up to 175W of output power High Power Density: > 70 W/in3 Ability to parallel up to 5 units to boost output power up to 1,000W Full performance over a wide temperature range of -55 °C to +100 °C, no power derating necessary Undervoltage lockout feature to prevent system failure Lack of opto isolators, greatly enhancing reliability Extremely low profile (.465 inches) and light weight (90g) Metal package with full internal potting for rugged duty Fixed switching frequency
Datasheet
Description
Built from the ground up in a military-qualified facility for true military applications, the DV200-270 incorporates the rugged design, wide temperature ranges, and wide input voltage parameters that are essential in military applications. Features Expanded input voltage range of 160 to 400V with 270Vin nominal Dual outputs of ±5, ±12, ±15 Up to 175W of output power High Power Density: > 70 W/in3 Ability to parallel up to 5 units to boost output power up to 1,000W Full performance over a wide temperature range of -55 °C to +100 °C, no power derating necessary Undervoltage lockout feature to prevent system failure Lack of opto isolators, greatly enhancing reliability Extremely low profile (.465 inches) and light weight (90g) Metal package with full internal potting for rugged duty Fixed switching frequency
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - DV200-2700D - VPT, Inc.
Blacksburg, VA, USA
DC-DC Converter
DV200-2700D
DC-DC Converter DV200-2700D
Built from the ground up in a military-qualified facility for true military applications, the DV200-270 incorporates the rugged design, wide temperature ranges, and wide input voltage parameters that are essential in military applications. Features Expanded input voltage range of 160 to 400V with 270Vin nominal Dual outputs of ±5, ±12, ±15 Up to 175W of output power High Power Density: > 70 W/in3 Ability to parallel up to 5 units to boost output power up to 1,000W Full performance over a wide temperature range of -55 °C to +100 °C, no power derating necessary Undervoltage lockout feature to prevent system failure Lack of opto isolators, greatly enhancing reliability Extremely low profile (.465 inches) and light weight (90g) Metal package with full internal potting for rugged duty Fixed switching frequency

Built from the ground up in a military-qualified facility for true military applications, the DV200-270 incorporates the rugged design, wide temperature ranges, and wide input voltage parameters that are essential in military applications.

Features

  • Expanded input voltage range of 160 to 400V with 270Vin nominal
  • Dual outputs of ±5, ±12, ±15
  • Up to 175W of output power
  • High Power Density: > 70 W/in3
  • Ability to parallel up to 5 units to boost output power up to 1,000W
  • Full performance over a wide temperature range of -55 °C to +100 °C, no power derating necessary
  • Undervoltage lockout feature to prevent system failure
  • Lack of opto isolators, greatly enhancing reliability
  • Extremely low profile (.465 inches) and light weight (90g)
  • Metal package with full internal potting for rugged duty
  • Fixed switching frequency
Supplier's Site Datasheet

Technical Specifications

  VPT, Inc.
Product Category Power Supplies
Product Number DV200-2700D
Product Name DC-DC Converter
Type DC-DC Converter
Operating Temperature -55 to 100 C (-67 to 212 F)
DC Output Voltage 5.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 100W 18V C14 Power DIN 4 Pin (Medical use) - 96PSA-A100W18D4-M3 - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Form Factor DIN Rail
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details