VPT, Inc. DC-DC Converter DVAB2800D

Description
The DVAB Series is a dual output converter with zero cross regulation due to two independent control loops that provide tight regulation. Designed for use in rugged commercial avionics, military avionics, and other critical reliability power systems, the DVAB Series offers small size, light weight, and hermeticity. Features Up to 15 watts output power ZERO cross regulation error Dual outputs of ±5, ±12, and ±15V Wide input voltage range: 15 to 50 Volts with 80V transient per MIL-STD-704 Full performance over -55°C to +125° C military temperature range Fault tolerant magnetic feedback circuit Extreme reliability: no use of Host of circuit protection features Extremely low profile (.355 inches) and light weight (24/28g) hermetic package DLA SMD in process
Datasheet
Description
The DVAB Series is a dual output converter with zero cross regulation due to two independent control loops that provide tight regulation. Designed for use in rugged commercial avionics, military avionics, and other critical reliability power systems, the DVAB Series offers small size, light weight, and hermeticity. Features Up to 15 watts output power ZERO cross regulation error Dual outputs of ±5, ±12, and ±15V Wide input voltage range: 15 to 50 Volts with 80V transient per MIL-STD-704 Full performance over -55°C to +125° C military temperature range Fault tolerant magnetic feedback circuit Extreme reliability: no use of Host of circuit protection features Extremely low profile (.355 inches) and light weight (24/28g) hermetic package DLA SMD in process
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - DVAB2800D - VPT, Inc.
Blacksburg, VA, USA
DC-DC Converter
DVAB2800D
DC-DC Converter DVAB2800D
The DVAB Series is a dual output converter with zero cross regulation due to two independent control loops that provide tight regulation. Designed for use in rugged commercial avionics, military avionics, and other critical reliability power systems, the DVAB Series offers small size, light weight, and hermeticity. Features Up to 15 watts output power ZERO cross regulation error Dual outputs of ±5, ±12, and ±15V Wide input voltage range: 15 to 50 Volts with 80V transient per MIL-STD-704 Full performance over -55°C to +125° C military temperature range Fault tolerant magnetic feedback circuit Extreme reliability: no use of Host of circuit protection features Extremely low profile (.355 inches) and light weight (24/28g) hermetic package DLA SMD in process

The DVAB Series is a dual output converter with zero cross regulation due to two independent control loops that provide tight regulation. Designed for use in rugged commercial avionics, military avionics, and other critical reliability power systems, the DVAB Series offers small size, light weight, and hermeticity.

Features

  • Up to 15 watts output power
  • ZERO cross regulation error
  • Dual outputs of ±5, ±12, and ±15V
  • Wide input voltage range: 15 to 50 Volts with 80V transient per MIL-STD-704
  • Full performance over -55°C to +125° C military temperature range
  • Fault tolerant magnetic feedback circuit
  • Extreme reliability: no use of
  • Host of circuit protection features
  • Extremely low profile (.355 inches) and light weight (24/28g) hermetic package
  • DLA SMD in process
Supplier's Site Datasheet

Technical Specifications

  VPT, Inc.
Product Category Power Supplies
Product Number DVAB2800D
Product Name DC-DC Converter
Type DC-DC Converter
Operating Temperature -55 to 125 C (-67 to 257 F)
DC Output Voltage 5.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - 5699959-71 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
AWSP 60 Series - 60 Watt (W) Single Output Enclosed Switching Power Supplies - AWSP60-24 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
4 suppliers