VPT, Inc. DC-DC Converter SGRB12028S

Description
The SGRB Series of space qualified DC-DC converters is specifically designed for the harsh radiation environment of space applications. Using advanced EPC Space GaN technology, the SGRB is radiation tolerant and achieves very high efficiency. A fixed-frequency reduced voltage switching topology results in very low input and output noise, making it suitable for use in telecommunication systems. VPT’s history of proven space flight heritage ensures long term performance and reliability. Features: Up to 400 W output power High Efficiency up to 95% using GaN technology Integrated EMI filter 141 V, 1 msec transient 80 V transient with reduced output power Overvoltage protection Current limit protection Short circuit protection 4 bit word voltage adjustment Power supply telemetry Parallel up to 5 units with current share Space-Level Characterizations: TID performance to 100 krad(si) characterized for ELDRS SEE performance to 85 MeV/mg/cm2. Transients are fully characterized for cross section and magnitude
Datasheet
Description
The SGRB Series of space qualified DC-DC converters is specifically designed for the harsh radiation environment of space applications. Using advanced EPC Space GaN technology, the SGRB is radiation tolerant and achieves very high efficiency. A fixed-frequency reduced voltage switching topology results in very low input and output noise, making it suitable for use in telecommunication systems. VPT’s history of proven space flight heritage ensures long term performance and reliability. Features: Up to 400 W output power High Efficiency up to 95% using GaN technology Integrated EMI filter 141 V, 1 msec transient 80 V transient with reduced output power Overvoltage protection Current limit protection Short circuit protection 4 bit word voltage adjustment Power supply telemetry Parallel up to 5 units with current share Space-Level Characterizations: TID performance to 100 krad(si) characterized for ELDRS SEE performance to 85 MeV/mg/cm2. Transients are fully characterized for cross section and magnitude
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - SGRB12028S - VPT, Inc.
Blacksburg, VA, USA
DC-DC Converter
SGRB12028S
DC-DC Converter SGRB12028S
The SGRB Series of space qualified DC-DC converters is specifically designed for the harsh radiation environment of space applications. Using advanced EPC Space GaN technology, the SGRB is radiation tolerant and achieves very high efficiency. A fixed-frequency reduced voltage switching topology results in very low input and output noise, making it suitable for use in telecommunication systems. VPT’s history of proven space flight heritage ensures long term performance and reliability. Features: Up to 400 W output power High Efficiency up to 95% using GaN technology Integrated EMI filter 141 V, 1 msec transient 80 V transient with reduced output power Overvoltage protection Current limit protection Short circuit protection 4 bit word voltage adjustment Power supply telemetry Parallel up to 5 units with current share Space-Level Characterizations: TID performance to 100 krad(si) characterized for ELDRS SEE performance to 85 MeV/mg/cm2. Transients are fully characterized for cross section and magnitude

The SGRB Series of space qualified DC-DC converters is specifically designed for the harsh radiation environment of space applications. Using advanced EPC Space GaN technology, the SGRB is radiation tolerant and achieves very high efficiency. A fixed-frequency reduced voltage switching topology results in very low input and output noise, making it suitable for use in telecommunication systems. VPT’s history of proven space flight heritage ensures long term performance and reliability.

Features:

  • Up to 400 W output power
  • High Efficiency up to 95% using GaN technology
  • Integrated EMI filter
  • 141 V, 1 msec transient
  • 80 V transient with reduced output power
  • Overvoltage protection
  • Current limit protection
  • Short circuit protection
  • 4 bit word voltage adjustment
  • Power supply telemetry
  • Parallel up to 5 units with current share

Space-Level Characterizations:

  • TID performance to 100 krad(si) characterized for ELDRS
  • SEE performance to 85 MeV/mg/cm2. Transients are fully characterized for cross section and magnitude
Supplier's Site Datasheet

Technical Specifications

  VPT, Inc.
Product Category Power Supplies
Product Number SGRB12028S
Product Name DC-DC Converter
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227861 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details