VPT, Inc. DC-DC Converter DVHF2800S

Description
The DVHF Series is ideal for high reliability applications with a fault-tolerant design, lack of start-up overshoots, and up to 30% more power in a standard package. Features Single outputs of 1.9V, 3.3V, 5V, 5.2V, 5.7V, 12V, 15V, 18V, and 28V Extra-wide 15V to 50V input range with 80V transient per MIL-STD-704A Up to 20W output power Full performance over -55°C to +125°C military temperature range Fault tolerant design with patented technology – no optocouplers Extremely low profile (.355 inches) and light weight (24/28g max) fully hermetic packaging Fixed switching frequency Host of circuit protection features Ensure excellent thermal performance and unit isolation by using with the thermal pad TP-002
Datasheet
Description
The DVHF Series is ideal for high reliability applications with a fault-tolerant design, lack of start-up overshoots, and up to 30% more power in a standard package. Features Single outputs of 1.9V, 3.3V, 5V, 5.2V, 5.7V, 12V, 15V, 18V, and 28V Extra-wide 15V to 50V input range with 80V transient per MIL-STD-704A Up to 20W output power Full performance over -55°C to +125°C military temperature range Fault tolerant design with patented technology – no optocouplers Extremely low profile (.355 inches) and light weight (24/28g max) fully hermetic packaging Fixed switching frequency Host of circuit protection features Ensure excellent thermal performance and unit isolation by using with the thermal pad TP-002
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - DVHF2800S - VPT, Inc.
Blacksburg, VA, USA
DC-DC Converter
DVHF2800S
DC-DC Converter DVHF2800S
The DVHF Series is ideal for high reliability applications with a fault-tolerant design, lack of start-up overshoots, and up to 30% more power in a standard package. Features Single outputs of 1.9V, 3.3V, 5V, 5.2V, 5.7V, 12V, 15V, 18V, and 28V Extra-wide 15V to 50V input range with 80V transient per MIL-STD-704A Up to 20W output power Full performance over -55°C to +125°C military temperature range Fault tolerant design with patented technology – no optocouplers Extremely low profile (.355 inches) and light weight (24/28g max) fully hermetic packaging Fixed switching frequency Host of circuit protection features Ensure excellent thermal performance and unit isolation by using with the thermal pad TP-002

The DVHF Series is ideal for high reliability applications with a fault-tolerant design, lack of start-up overshoots, and up to 30% more power in a standard package.

Features

  • Single outputs of 1.9V, 3.3V, 5V, 5.2V, 5.7V, 12V, 15V, 18V, and 28V
  • Extra-wide 15V to 50V input range with 80V transient per MIL-STD-704A
  • Up to 20W output power
  • Full performance over -55°C to +125°C military temperature range
  • Fault tolerant design with patented technology – no optocouplers
  • Extremely low profile (.355 inches) and light weight (24/28g max) fully hermetic packaging
  • Fixed switching frequency
  • Host of circuit protection features
  • Ensure excellent thermal performance and unit isolation by using with the thermal pad TP-002
Supplier's Site Datasheet

Technical Specifications

  VPT, Inc.
Product Category Power Supplies
Product Number DVHF2800S
Product Name DC-DC Converter
Type DC-DC Converter
Operating Temperature -55 to 125 C (-67 to 257 F)
DC Output Voltage 1.9 to 28.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227771 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details