VPT, Inc. DC-DC Converter VXR15-2800D

Description
The VXR15-2800D is optimized for a broad range of applications from military ground vehicles to commercial and military aircraft and is intended for harsh environments including severe vibration, shock and temperature cycling. The VXR series is highly efficient with a low noise, fixed frequency, wide input voltage range topology. Two independent fully isolated outputs provide zero cross regulation and allow for multiple standard output voltage combinations. The VXR series patent-pending epoxy encapsulated V-SHIELD® packaging is highly resistant to chemical, solvent and salt environments and is fully compatible with high volume manufacturing processes including wave solder, cleaning solvents, high pressure sprays and aqueous wash processes. A unique integral six-sided metalized shield improves system EMI compatibility. Dual sided conduction cooling coupled with reduced power dissipation simplifies system thermal design. Features Wide input voltage range: 9 V to 60 V 6 V to 80 V transient operation, 100 V for 200 milliseconds Dual outputs of 3.3V, 5V, 12V, and 15V High efficiency Rugged epoxy encapsulated V-SHIELD® package Fully compatible with aqueous cleaning processes -55 °C to +105 °C operation Integral six-sided metalized EMI shield Dual-sided thermal conduction 2000 V isolation Fixed frequency Low noise Output current limit protection Short circuit protection Two independent fully isolated outputs Multiple standard output voltage combinations Zero cross regulation
Datasheet
Description
The VXR15-2800D is optimized for a broad range of applications from military ground vehicles to commercial and military aircraft and is intended for harsh environments including severe vibration, shock and temperature cycling. The VXR series is highly efficient with a low noise, fixed frequency, wide input voltage range topology. Two independent fully isolated outputs provide zero cross regulation and allow for multiple standard output voltage combinations. The VXR series patent-pending epoxy encapsulated V-SHIELD® packaging is highly resistant to chemical, solvent and salt environments and is fully compatible with high volume manufacturing processes including wave solder, cleaning solvents, high pressure sprays and aqueous wash processes. A unique integral six-sided metalized shield improves system EMI compatibility. Dual sided conduction cooling coupled with reduced power dissipation simplifies system thermal design. Features Wide input voltage range: 9 V to 60 V 6 V to 80 V transient operation, 100 V for 200 milliseconds Dual outputs of 3.3V, 5V, 12V, and 15V High efficiency Rugged epoxy encapsulated V-SHIELD® package Fully compatible with aqueous cleaning processes -55 °C to +105 °C operation Integral six-sided metalized EMI shield Dual-sided thermal conduction 2000 V isolation Fixed frequency Low noise Output current limit protection Short circuit protection Two independent fully isolated outputs Multiple standard output voltage combinations Zero cross regulation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - VXR15-2800D - VPT, Inc.
Blacksburg, VA, USA
DC-DC Converter
VXR15-2800D
DC-DC Converter VXR15-2800D
The VXR15-2800D is optimized for a broad range of applications from military ground vehicles to commercial and military aircraft and is intended for harsh environments including severe vibration, shock and temperature cycling. The VXR series is highly efficient with a low noise, fixed frequency, wide input voltage range topology. Two independent fully isolated outputs provide zero cross regulation and allow for multiple standard output voltage combinations. The VXR series patent-pending epoxy encapsulated V-SHIELD® packaging is highly resistant to chemical, solvent and salt environments and is fully compatible with high volume manufacturing processes including wave solder, cleaning solvents, high pressure sprays and aqueous wash processes. A unique integral six-sided metalized shield improves system EMI compatibility. Dual sided conduction cooling coupled with reduced power dissipation simplifies system thermal design. Features Wide input voltage range: 9 V to 60 V 6 V to 80 V transient operation, 100 V for 200 milliseconds Dual outputs of 3.3V, 5V, 12V, and 15V High efficiency Rugged epoxy encapsulated V-SHIELD® package Fully compatible with aqueous cleaning processes -55 °C to +105 °C operation Integral six-sided metalized EMI shield Dual-sided thermal conduction 2000 V isolation Fixed frequency Low noise Output current limit protection Short circuit protection Two independent fully isolated outputs Multiple standard output voltage combinations Zero cross regulation

The VXR15-2800D is optimized for a broad range of applications from military ground vehicles to commercial and military aircraft and is intended for harsh environments including severe vibration, shock and temperature cycling. The VXR series is highly efficient with a low noise, fixed frequency, wide input voltage range topology. Two independent fully isolated outputs provide zero cross regulation and allow for multiple standard output voltage combinations.

The VXR series patent-pending epoxy encapsulated V-SHIELD® packaging is highly resistant to chemical, solvent and salt environments and is fully compatible with high volume manufacturing processes including wave solder, cleaning solvents, high pressure sprays and aqueous wash processes. A unique integral six-sided metalized shield improves system EMI compatibility. Dual sided conduction cooling coupled with reduced power dissipation simplifies system thermal design.

Features

  • Wide input voltage range: 9 V to 60 V
  • 6 V to 80 V transient operation, 100 V for 200 milliseconds
  • Dual outputs of 3.3V, 5V, 12V, and 15V
  • High efficiency
  • Rugged epoxy encapsulated V-SHIELD® package
  • Fully compatible with aqueous cleaning processes
  • -55 °C to +105 °C operation
  • Integral six-sided metalized EMI shield
  • Dual-sided thermal conduction
  • 2000 V isolation
  • Fixed frequency
  • Low noise
  • Output current limit protection
  • Short circuit protection
  • Two independent fully isolated outputs
  • Multiple standard output voltage combinations
  • Zero cross regulation
Supplier's Site Datasheet

Technical Specifications

  VPT, Inc.
Product Category Power Supplies
Product Number VXR15-2800D
Product Name DC-DC Converter
Type DC-DC Converter
Operating Temperature -55 to 105 C (-67 to 221 F)
DC Output Voltage 3.3 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-PSD-10012-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Current 7.1 amps
View Details
2 suppliers
AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B-12-4-P5-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details