VPT, Inc. Point of Load DC-DC Converter SVGA0510S

Description
As the world’s first RAD HARD point of load converter, VPT’s SVGA Series is mission proven in systems launching for LEO, MEO, GEO, and deep space missions. Qualified to MIL-PRF-38534 Class K on DLA SMDs, these off-the-shelf units help you get your system off the ground fast. View VPT’s space program heritage. The SVGA Series is an extremely efficient point of load DC-DC converter for stepping down voltage at the point of use. It is ready for rugged duty with characterization to 100 krad(Si) total dose radiation under VPT’s certified radiation program per MIL-PRF-38534, Appendix G. Operating at a nominal frequency of 250 kHz, these regulated non-isolated converters are optimized for low voltage point of load applications with high efficiency synchronous rectification and fast transient response. The SVGA point-of-load converters are designed and manufactured in a facility qualified to ISO9001 and certified to MIL-PRF-38534 Class H and Class K and MIL-STD-883. Combine our extensive family of DC-DC converters for space with these point of load converters for space to create a light weight, extremely efficient, space-ready power system. Features Much higher efficiency than linear regulators – up to 94% efficient High reliability Operates from 5V input Adjustable output voltage from 0.8V to 3.4V Up to 10A or 33W output power Wide case temperature operation of -55°C to +125°C with full performance over temperature range High power density, >100W/in>3 Output inhibit control Low output noise No use of Short circuit protection Precision projection welded 100% hermetic package Also available in 15A version
Datasheet
Description
As the world’s first RAD HARD point of load converter, VPT’s SVGA Series is mission proven in systems launching for LEO, MEO, GEO, and deep space missions. Qualified to MIL-PRF-38534 Class K on DLA SMDs, these off-the-shelf units help you get your system off the ground fast. View VPT’s space program heritage. The SVGA Series is an extremely efficient point of load DC-DC converter for stepping down voltage at the point of use. It is ready for rugged duty with characterization to 100 krad(Si) total dose radiation under VPT’s certified radiation program per MIL-PRF-38534, Appendix G. Operating at a nominal frequency of 250 kHz, these regulated non-isolated converters are optimized for low voltage point of load applications with high efficiency synchronous rectification and fast transient response. The SVGA point-of-load converters are designed and manufactured in a facility qualified to ISO9001 and certified to MIL-PRF-38534 Class H and Class K and MIL-STD-883. Combine our extensive family of DC-DC converters for space with these point of load converters for space to create a light weight, extremely efficient, space-ready power system. Features Much higher efficiency than linear regulators – up to 94% efficient High reliability Operates from 5V input Adjustable output voltage from 0.8V to 3.4V Up to 10A or 33W output power Wide case temperature operation of -55°C to +125°C with full performance over temperature range High power density, >100W/in>3 Output inhibit control Low output noise No use of Short circuit protection Precision projection welded 100% hermetic package Also available in 15A version
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Point of Load DC-DC Converter - SVGA0510S - VPT, Inc.
Blacksburg, VA, USA
Point of Load DC-DC Converter
SVGA0510S
Point of Load DC-DC Converter SVGA0510S
As the world’s first RAD HARD point of load converter, VPT’s SVGA Series is mission proven in systems launching for LEO, MEO, GEO, and deep space missions. Qualified to MIL-PRF-38534 Class K on DLA SMDs, these off-the-shelf units help you get your system off the ground fast. View VPT’s space program heritage. The SVGA Series is an extremely efficient point of load DC-DC converter for stepping down voltage at the point of use. It is ready for rugged duty with characterization to 100 krad(Si) total dose radiation under VPT’s certified radiation program per MIL-PRF-38534, Appendix G. Operating at a nominal frequency of 250 kHz, these regulated non-isolated converters are optimized for low voltage point of load applications with high efficiency synchronous rectification and fast transient response. The SVGA point-of-load converters are designed and manufactured in a facility qualified to ISO9001 and certified to MIL-PRF-38534 Class H and Class K and MIL-STD-883. Combine our extensive family of DC-DC converters for space with these point of load converters for space to create a light weight, extremely efficient, space-ready power system. Features Much higher efficiency than linear regulators – up to 94% efficient High reliability Operates from 5V input Adjustable output voltage from 0.8V to 3.4V Up to 10A or 33W output power Wide case temperature operation of -55°C to +125°C with full performance over temperature range High power density, >100W/in>3 Output inhibit control Low output noise No use of Short circuit protection Precision projection welded 100% hermetic package Also available in 15A version

As the world’s first RAD HARD point of load converter, VPT’s SVGA Series is mission proven in systems launching for LEO, MEO, GEO, and deep space missions. Qualified to MIL-PRF-38534 Class K on DLA SMDs, these off-the-shelf units help you get your system off the ground fast. View VPT’s space program heritage.

The SVGA Series is an extremely efficient point of load DC-DC converter for stepping down voltage at the point of use. It is ready for rugged duty with characterization to 100 krad(Si) total dose radiation under VPT’s certified radiation program per MIL-PRF-38534, Appendix G.

Operating at a nominal frequency of 250 kHz, these regulated non-isolated converters are optimized for low voltage point of load applications with high efficiency synchronous rectification and fast transient response. The SVGA point-of-load converters are designed and manufactured in a facility qualified to ISO9001 and certified to MIL-PRF-38534 Class H and Class K and MIL-STD-883.

Combine our extensive family of DC-DC converters for space with these point of load converters for space to create a light weight, extremely efficient, space-ready power system.

Features

  • Much higher efficiency than linear regulators – up to 94% efficient
  • High reliability
  • Operates from 5V input
  • Adjustable output voltage from 0.8V to 3.4V
  • Up to 10A or 33W output power
  • Wide case temperature operation of -55°C to +125°C with full performance over temperature range
  • High power density, >100W/in>3
  • Output inhibit control
  • Low output noise
  • No use of
  • Short circuit protection
  • Precision projection welded 100% hermetic package
  • Also available in 15A version
Supplier's Site Datasheet

Technical Specifications

  VPT, Inc.
Product Category Power Supplies
Product Number SVGA0510S
Product Name Point of Load DC-DC Converter
Type DC-DC Converter
Operating Temperature -55 to 125 C (-67 to 257 F)
DC Output Voltage -1.5 to 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
DC/DC converter - 288-895 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 18.0 volts
View Details
2 suppliers
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details