VPT, Inc. Point of Load Converter SVRGA0508S

Description
VPT’s SVR Series of DC-DC converters deliver a qualified power solution for your next LEO, MEO, GEO, deep space, and launch programs. Rad hard, qualified to MIL-PRF-38534 Class K on DLA SMDs, and designed for TOR compliance, these modules help you get your system off the ground fast. View VPT’s space program heritage. Combine our extensive family of DC-DC converters for space with VPT’s point of load converters for space and EMI filters for space to create a light weight, extremely efficient, space-qualified distributed power system. This 8A point of load converter delivers extremely efficient, non-isolated, power at your load. Features On DLA SMD # 5962R13217 Much higher efficiency than linear regulators – up to 91% High reliability Operates from 5 V input Adjustable output voltage from 0.8 V to 3.4 V Up to 8 A or 20 W output power Full performance over -55 °C to +125 °C military temperature range High power density, >64W/in3 Output inhibit control Low output noise No use of Short circuit protection Hermetic hybrid technology
Datasheet
Description
VPT’s SVR Series of DC-DC converters deliver a qualified power solution for your next LEO, MEO, GEO, deep space, and launch programs. Rad hard, qualified to MIL-PRF-38534 Class K on DLA SMDs, and designed for TOR compliance, these modules help you get your system off the ground fast. View VPT’s space program heritage. Combine our extensive family of DC-DC converters for space with VPT’s point of load converters for space and EMI filters for space to create a light weight, extremely efficient, space-qualified distributed power system. This 8A point of load converter delivers extremely efficient, non-isolated, power at your load. Features On DLA SMD # 5962R13217 Much higher efficiency than linear regulators – up to 91% High reliability Operates from 5 V input Adjustable output voltage from 0.8 V to 3.4 V Up to 8 A or 20 W output power Full performance over -55 °C to +125 °C military temperature range High power density, >64W/in3 Output inhibit control Low output noise No use of Short circuit protection Hermetic hybrid technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Point of Load Converter - SVRGA0508S - VPT, Inc.
Blacksburg, VA, USA
Point of Load Converter
SVRGA0508S
Point of Load Converter SVRGA0508S
VPT’s SVR Series of DC-DC converters deliver a qualified power solution for your next LEO, MEO, GEO, deep space, and launch programs. Rad hard, qualified to MIL-PRF-38534 Class K on DLA SMDs, and designed for TOR compliance, these modules help you get your system off the ground fast. View VPT’s space program heritage. Combine our extensive family of DC-DC converters for space with VPT’s point of load converters for space and EMI filters for space to create a light weight, extremely efficient, space-qualified distributed power system. This 8A point of load converter delivers extremely efficient, non-isolated, power at your load. Features On DLA SMD # 5962R13217 Much higher efficiency than linear regulators – up to 91% High reliability Operates from 5 V input Adjustable output voltage from 0.8 V to 3.4 V Up to 8 A or 20 W output power Full performance over -55 °C to +125 °C military temperature range High power density, >64W/in3 Output inhibit control Low output noise No use of Short circuit protection Hermetic hybrid technology

VPT’s SVR Series of DC-DC converters deliver a qualified power solution for your next LEO, MEO, GEO, deep space, and launch programs. Rad hard, qualified to MIL-PRF-38534 Class K on DLA SMDs, and designed for TOR compliance, these modules help you get your system off the ground fast. View VPT’s space program heritage.

Combine our extensive family of DC-DC converters for space with VPT’s point of load converters for space and EMI filters for space to create a light weight, extremely efficient, space-qualified distributed power system.

This 8A point of load converter delivers extremely efficient, non-isolated, power at your load.

Features

  • On DLA SMD # 5962R13217
  • Much higher efficiency than linear regulators – up to 91%
  • High reliability
  • Operates from 5 V input
  • Adjustable output voltage from 0.8 V to 3.4 V
  • Up to 8 A or 20 W output power
  • Full performance over -55 °C to +125 °C military temperature range
  • High power density, >64W/in3
  • Output inhibit control
  • Low output noise
  • No use of
  • Short circuit protection
  • Hermetic hybrid technology
Supplier's Site Datasheet

Technical Specifications

  VPT, Inc.
Product Category Power Supplies
Product Number SVRGA0508S
Product Name Point of Load Converter
Type DC-DC Converter
Operating Temperature -55 to 125 C (-67 to 257 F)
DC Output Voltage -1.5 to 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG10-12-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details