VPT, Inc. DC-DC Converter DVTR2800T

Description
Operating through MIL-STD-704A defined voltage spikes, the DVTR Triple Series saves you board space and expense by eliminating the need for an additional filter. This triple output device uses two independent control loops to avoid minimum loading on the main output. The DVTR Triple Series features outstanding regulation. Features Triple outputs of 5V/±12V, and 5V/±15V Extra-wide 15V to 50V input range with 80V transient per MIL-STD-704A Up to 30W output power Full performance over -55° C to +125° C military temperature range Fault tolerant magnetic feedback circuit Host of protection features Fixed switching frequency Extremely low profile (.415 inches) and light weight (54/58g) fully hermetic package 500Vdc input/output isolation Ensure excellent thermal performance and unit isolation by using with the thermal pad TP-004
Datasheet
Description
Operating through MIL-STD-704A defined voltage spikes, the DVTR Triple Series saves you board space and expense by eliminating the need for an additional filter. This triple output device uses two independent control loops to avoid minimum loading on the main output. The DVTR Triple Series features outstanding regulation. Features Triple outputs of 5V/±12V, and 5V/±15V Extra-wide 15V to 50V input range with 80V transient per MIL-STD-704A Up to 30W output power Full performance over -55° C to +125° C military temperature range Fault tolerant magnetic feedback circuit Host of protection features Fixed switching frequency Extremely low profile (.415 inches) and light weight (54/58g) fully hermetic package 500Vdc input/output isolation Ensure excellent thermal performance and unit isolation by using with the thermal pad TP-004
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - DVTR2800T - VPT, Inc.
Blacksburg, VA, USA
DC-DC Converter
DVTR2800T
DC-DC Converter DVTR2800T
Operating through MIL-STD-704A defined voltage spikes, the DVTR Triple Series saves you board space and expense by eliminating the need for an additional filter. This triple output device uses two independent control loops to avoid minimum loading on the main output. The DVTR Triple Series features outstanding regulation. Features Triple outputs of 5V/±12V, and 5V/±15V Extra-wide 15V to 50V input range with 80V transient per MIL-STD-704A Up to 30W output power Full performance over -55° C to +125° C military temperature range Fault tolerant magnetic feedback circuit Host of protection features Fixed switching frequency Extremely low profile (.415 inches) and light weight (54/58g) fully hermetic package 500Vdc input/output isolation Ensure excellent thermal performance and unit isolation by using with the thermal pad TP-004

Operating through MIL-STD-704A defined voltage spikes, the DVTR Triple Series saves you board space and expense by eliminating the need for an additional filter. This triple output device uses two independent control loops to avoid minimum loading on the main output. The DVTR Triple Series features outstanding regulation.

Features

  • Triple outputs of 5V/±12V, and 5V/±15V
  • Extra-wide 15V to 50V input range with 80V transient per MIL-STD-704A
  • Up to 30W output power
  • Full performance over -55° C to +125° C military temperature range
  • Fault tolerant magnetic feedback circuit
  • Host of protection features
  • Fixed switching frequency
  • Extremely low profile (.415 inches) and light weight (54/58g) fully hermetic package
  • 500Vdc input/output isolation
  • Ensure excellent thermal performance and unit isolation by using with the thermal pad TP-004
Supplier's Site Datasheet

Technical Specifications

  VPT, Inc.
Product Category Power Supplies
Product Number DVTR2800T
Product Name DC-DC Converter
Type DC-DC Converter
Operating Temperature -55 to 125 C (-67 to 257 F)
DC Output Voltage 5.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details