VPT, Inc. DC-DC Converter DVETR2800D

Description
Count on the DVETR for maximum functionality in a minimal, board space-saving size. The DVETR offers DC-DC power conversion, EMI filtering, and transient voltage spike suppression in a single, small, hermetic package. Features 15V to 50V input range with 80V transient ±5V, ±12V, and ±15V dual outputs available Up to 40W output power Full performance over -55°C to +125°C case military temperature range Very low output noise Fault tolerant design with patented technology - no Low profile (.455 inches) and light weight (56/60g) hermetic package 500Vdc input/output isolation Ensure excellent thermal performance and unit isolation by using with thermal pad TP-004
Datasheet
Description
Count on the DVETR for maximum functionality in a minimal, board space-saving size. The DVETR offers DC-DC power conversion, EMI filtering, and transient voltage spike suppression in a single, small, hermetic package. Features 15V to 50V input range with 80V transient ±5V, ±12V, and ±15V dual outputs available Up to 40W output power Full performance over -55°C to +125°C case military temperature range Very low output noise Fault tolerant design with patented technology - no Low profile (.455 inches) and light weight (56/60g) hermetic package 500Vdc input/output isolation Ensure excellent thermal performance and unit isolation by using with thermal pad TP-004
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - DVETR2800D - VPT, Inc.
Blacksburg, VA, USA
DC-DC Converter
DVETR2800D
DC-DC Converter DVETR2800D
Count on the DVETR for maximum functionality in a minimal, board space-saving size. The DVETR offers DC-DC power conversion, EMI filtering, and transient voltage spike suppression in a single, small, hermetic package. Features 15V to 50V input range with 80V transient ±5V, ±12V, and ±15V dual outputs available Up to 40W output power Full performance over -55°C to +125°C case military temperature range Very low output noise Fault tolerant design with patented technology - no Low profile (.455 inches) and light weight (56/60g) hermetic package 500Vdc input/output isolation Ensure excellent thermal performance and unit isolation by using with thermal pad TP-004

Count on the DVETR for maximum functionality in a minimal, board space-saving size. The DVETR offers DC-DC power conversion, EMI filtering, and transient voltage spike suppression in a single, small, hermetic package.

Features

  • 15V to 50V input range with 80V transient
  • ±5V, ±12V, and ±15V dual outputs available
  • Up to 40W output power
  • Full performance over -55°C to +125°C case military temperature range
  • Very low output noise
  • Fault tolerant design with patented technology - no
  • Low profile (.455 inches) and light weight (56/60g) hermetic package
  • 500Vdc input/output isolation
  • Ensure excellent thermal performance and unit isolation by using with thermal pad TP-004
Supplier's Site Datasheet

Technical Specifications

  VPT, Inc.
Product Category Power Supplies
Product Number DVETR2800D
Product Name DC-DC Converter
Type DC-DC Converter
Operating Temperature -55 to 125 C (-67 to 257 F)
DC Output Voltage 5.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details