VPT, Inc. DC-DC Converter SVHF2800S

Description
VPT’s SV Series of DC-DC converters are mission proven in systems launching for LEO, MEO, GEO, and deep space missions. Qualified to MIL-PRF-38534 Class K on DLA SMDs, these off-the-shelf units help you get your system off the ground fast. View VPT’s space program heritage. Combine our extensive family of DC-DC converters for space with VPT’s point of load converters for space to create a light weight, extremely efficient, space-ready power system. Packing 20W in a miniature, lightweight case, the SVHF DC-DC converter is guaranteed radiation tolerant including ELDRS for the longevity of your space mission. Features Single outputs of 2.5V, 3.3V, 5V, 12V, 15V Up to 20W output power Fault tolerant design with radiation immune magnetic isolation technology – no Extra-wide 15V to 50V input range per MIL-STD-704, transients to 80V for 1 sec Extremely low profile (.330 inches) and light weight (24/28g) fully hermetic packaging Wide case temperature operation of -55°C to +125°C with full performance over temperature range Flanged and non-flanged case styles available Fixed switching frequency
Datasheet
Description
VPT’s SV Series of DC-DC converters are mission proven in systems launching for LEO, MEO, GEO, and deep space missions. Qualified to MIL-PRF-38534 Class K on DLA SMDs, these off-the-shelf units help you get your system off the ground fast. View VPT’s space program heritage. Combine our extensive family of DC-DC converters for space with VPT’s point of load converters for space to create a light weight, extremely efficient, space-ready power system. Packing 20W in a miniature, lightweight case, the SVHF DC-DC converter is guaranteed radiation tolerant including ELDRS for the longevity of your space mission. Features Single outputs of 2.5V, 3.3V, 5V, 12V, 15V Up to 20W output power Fault tolerant design with radiation immune magnetic isolation technology – no Extra-wide 15V to 50V input range per MIL-STD-704, transients to 80V for 1 sec Extremely low profile (.330 inches) and light weight (24/28g) fully hermetic packaging Wide case temperature operation of -55°C to +125°C with full performance over temperature range Flanged and non-flanged case styles available Fixed switching frequency
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - SVHF2800S - VPT, Inc.
Blacksburg, VA, USA
DC-DC Converter
SVHF2800S
DC-DC Converter SVHF2800S
VPT’s SV Series of DC-DC converters are mission proven in systems launching for LEO, MEO, GEO, and deep space missions. Qualified to MIL-PRF-38534 Class K on DLA SMDs, these off-the-shelf units help you get your system off the ground fast. View VPT’s space program heritage. Combine our extensive family of DC-DC converters for space with VPT’s point of load converters for space to create a light weight, extremely efficient, space-ready power system. Packing 20W in a miniature, lightweight case, the SVHF DC-DC converter is guaranteed radiation tolerant including ELDRS for the longevity of your space mission. Features Single outputs of 2.5V, 3.3V, 5V, 12V, 15V Up to 20W output power Fault tolerant design with radiation immune magnetic isolation technology – no Extra-wide 15V to 50V input range per MIL-STD-704, transients to 80V for 1 sec Extremely low profile (.330 inches) and light weight (24/28g) fully hermetic packaging Wide case temperature operation of -55°C to +125°C with full performance over temperature range Flanged and non-flanged case styles available Fixed switching frequency

VPT’s SV Series of DC-DC converters are mission proven in systems launching for LEO, MEO, GEO, and deep space missions. Qualified to MIL-PRF-38534 Class K on DLA SMDs, these off-the-shelf units help you get your system off the ground fast. View VPT’s space program heritage.

Combine our extensive family of DC-DC converters for space with VPT’s point of load converters for space to create a light weight, extremely efficient, space-ready power system.

Packing 20W in a miniature, lightweight case, the SVHF DC-DC converter is guaranteed radiation tolerant including ELDRS for the longevity of your space mission.

Features

  • Single outputs of 2.5V, 3.3V, 5V, 12V, 15V
  • Up to 20W output power
  • Fault tolerant design with radiation immune magnetic isolation technology – no
  • Extra-wide 15V to 50V input range per MIL-STD-704, transients to 80V for 1 sec
  • Extremely low profile (.330 inches) and light weight (24/28g) fully hermetic packaging
  • Wide case temperature operation of -55°C to +125°C with full performance over temperature range
  • Flanged and non-flanged case styles available
  • Fixed switching frequency
Supplier's Site Datasheet

Technical Specifications

  VPT, Inc.
Product Category Power Supplies
Product Number SVHF2800S
Product Name DC-DC Converter
Type DC-DC Converter
Operating Temperature -55 to 125 C (-67 to 257 F)
DC Output Voltage 2.5 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1397-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5161X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-2 Open Power Supply - PS-12-2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details