VPT, Inc. DC-DC Converter DVFL2800D

Description
With no stacked capacitors, this converter is ready for rugged assignments. VPT’s DVFL packs over 80W/in3 in a small, 100% hermetic package while offering a significant price advantage over similar competitive products. Features Dual outputs of ±5V, ±6.3V, ±9.5V, ±12V, and ±15V Wide 16V to 40V input range with 50V transient Up to 120W output power Full operation over -55°C to +125°C military temperature range Parallel operation with current sharing up to five units Fault tolerant design with patented technology - no optocouplers Fixed switching frequency Extremely low profile (.400 inches) and light weight (86g) fully hermetic packaging 500Vdc input/output isolation Ensure excellent thermal performance and unit isolation by using with the thermal pad TP-001
Datasheet
Description
With no stacked capacitors, this converter is ready for rugged assignments. VPT’s DVFL packs over 80W/in3 in a small, 100% hermetic package while offering a significant price advantage over similar competitive products. Features Dual outputs of ±5V, ±6.3V, ±9.5V, ±12V, and ±15V Wide 16V to 40V input range with 50V transient Up to 120W output power Full operation over -55°C to +125°C military temperature range Parallel operation with current sharing up to five units Fault tolerant design with patented technology - no optocouplers Fixed switching frequency Extremely low profile (.400 inches) and light weight (86g) fully hermetic packaging 500Vdc input/output isolation Ensure excellent thermal performance and unit isolation by using with the thermal pad TP-001
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - DVFL2800D - VPT, Inc.
Blacksburg, VA, USA
DC-DC Converter
DVFL2800D
DC-DC Converter DVFL2800D
With no stacked capacitors, this converter is ready for rugged assignments. VPT’s DVFL packs over 80W/in3 in a small, 100% hermetic package while offering a significant price advantage over similar competitive products. Features Dual outputs of ±5V, ±6.3V, ±9.5V, ±12V, and ±15V Wide 16V to 40V input range with 50V transient Up to 120W output power Full operation over -55°C to +125°C military temperature range Parallel operation with current sharing up to five units Fault tolerant design with patented technology - no optocouplers Fixed switching frequency Extremely low profile (.400 inches) and light weight (86g) fully hermetic packaging 500Vdc input/output isolation Ensure excellent thermal performance and unit isolation by using with the thermal pad TP-001

With no stacked capacitors, this converter is ready for rugged assignments. VPT’s DVFL packs over 80W/in3 in a small, 100% hermetic package while offering a significant price advantage over similar competitive products.

Features

  • Dual outputs of ±5V, ±6.3V, ±9.5V, ±12V, and ±15V
  • Wide 16V to 40V input range with 50V transient
  • Up to 120W output power
  • Full operation over -55°C to +125°C military temperature range
  • Parallel operation with current sharing up to five units
  • Fault tolerant design with patented technology - no optocouplers
  • Fixed switching frequency
  • Extremely low profile (.400 inches) and light weight (86g) fully hermetic packaging
  • 500Vdc input/output isolation
  • Ensure excellent thermal performance and unit isolation by using with the thermal pad TP-001
Supplier's Site Datasheet

Technical Specifications

  VPT, Inc.
Product Category Power Supplies
Product Number DVFL2800D
Product Name DC-DC Converter
Type DC-DC Converter
Operating Temperature -55 to 125 C (-67 to 257 F)
DC Output Voltage 5.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 1176647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Adapter Plug Type Interchangeable
Regulatory Compliance RoHS Compliant
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details