VPT, Inc. DC-DC Converter VSC30-2800D

Description
The VSC30-2800D Series is a commercial off the shelf DC-DC converter designed for the ‘New Space’ market. Performance is guaranteed through the use of radiation lot acceptance tested (RLAT) components. Our proprietary packaging creates a dual side heatsinking option with very low outgassing. Radiation tested to 42 MeV/mg/cm2 and guaranteed to 30 MeV/mg/cm2 for SEE and tested to 40 krad(Si) and guaranteed to 30 krad(Si) for TID in accordance with VPT’s inhouse radiation hardness assurance (RHA) plan. The VSC30-2800D Series are designed for smaller satellites in low earth orbits (LEO), launch vehicles, and NASA Class D missions where the balance of cost and guaranteed performance is critical. Features: Output Voltage +5 V, +12 V, +15 V Wide input voltage range: 15 V to 50 V plus 80 V transient Continuous operation over full military temperature range of -55 °C to +100 °C with no power derating Very low output noise No use of optoisolators Undervoltage lockout Current limit protection / short circuit protection
Datasheet
Description
The VSC30-2800D Series is a commercial off the shelf DC-DC converter designed for the ‘New Space’ market. Performance is guaranteed through the use of radiation lot acceptance tested (RLAT) components. Our proprietary packaging creates a dual side heatsinking option with very low outgassing. Radiation tested to 42 MeV/mg/cm2 and guaranteed to 30 MeV/mg/cm2 for SEE and tested to 40 krad(Si) and guaranteed to 30 krad(Si) for TID in accordance with VPT’s inhouse radiation hardness assurance (RHA) plan. The VSC30-2800D Series are designed for smaller satellites in low earth orbits (LEO), launch vehicles, and NASA Class D missions where the balance of cost and guaranteed performance is critical. Features: Output Voltage +5 V, +12 V, +15 V Wide input voltage range: 15 V to 50 V plus 80 V transient Continuous operation over full military temperature range of -55 °C to +100 °C with no power derating Very low output noise No use of optoisolators Undervoltage lockout Current limit protection / short circuit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - VSC30-2800D - VPT, Inc.
Blacksburg, VA, USA
DC-DC Converter
VSC30-2800D
DC-DC Converter VSC30-2800D
The VSC30-2800D Series is a commercial off the shelf DC-DC converter designed for the ‘New Space’ market. Performance is guaranteed through the use of radiation lot acceptance tested (RLAT) components. Our proprietary packaging creates a dual side heatsinking option with very low outgassing. Radiation tested to 42 MeV/mg/cm2 and guaranteed to 30 MeV/mg/cm2 for SEE and tested to 40 krad(Si) and guaranteed to 30 krad(Si) for TID in accordance with VPT’s inhouse radiation hardness assurance (RHA) plan. The VSC30-2800D Series are designed for smaller satellites in low earth orbits (LEO), launch vehicles, and NASA Class D missions where the balance of cost and guaranteed performance is critical. Features: Output Voltage +5 V, +12 V, +15 V Wide input voltage range: 15 V to 50 V plus 80 V transient Continuous operation over full military temperature range of -55 °C to +100 °C with no power derating Very low output noise No use of optoisolators Undervoltage lockout Current limit protection / short circuit protection

The VSC30-2800D Series is a commercial off the shelf DC-DC converter designed for the ‘New Space’ market. Performance is guaranteed through the use of radiation lot acceptance tested (RLAT) components. Our proprietary packaging creates a dual side heatsinking option with very low outgassing.

Radiation tested to 42 MeV/mg/cm2 and guaranteed to 30 MeV/mg/cm2 for SEE and tested to 40 krad(Si) and guaranteed to 30 krad(Si) for TID in accordance with VPT’s inhouse radiation hardness assurance (RHA) plan.

The VSC30-2800D Series are designed for smaller satellites in low earth orbits (LEO), launch vehicles, and NASA Class D missions where the balance of cost and guaranteed performance is critical.

Features:

  • Output Voltage +5 V, +12 V, +15 V
  • Wide input voltage range: 15 V to 50 V plus 80 V transient
  • Continuous operation over full military temperature range of
    -55 °C to +100 °C with no power derating
  • Very low output noise
  • No use of optoisolators
  • Undervoltage lockout
  • Current limit protection / short circuit protection
Supplier's Site Datasheet

Technical Specifications

  VPT, Inc.
Product Category Power Supplies
Product Number VSC30-2800D
Product Name DC-DC Converter
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Type 78.1B - Switch mode power supply - 781B12302403 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details