VPT, Inc. DC-DC Converter DV200-2800S

Description
Select the DV200 for use in high-end military and aerospace applications, such as ruggedized laptop computers, ground-based weapons systems, non-airborne vehicles, and other demanding applications. The DV200 incorporates VPT’s magnetic feedback technology, which eliminates the use of optocouplers in the unit and boosts product performance in slow startup situations. Additionally, the DV200 offers the highest power density available today for military applications in the half-brick size, due to direct bond copper and additional specialized thermal design techniques. Features 16V to 50V input range with 55V transient 3.3V, 5V, 12V and 15V single outputs Up to 200W output power Ability to parallel up to 5 units to boost output power up to 1,000W Full performance over a wide temperature range of -55 °C to +100 °C, no power derating necessary Fault tolerant design with patented technology – no Undervoltage lockout Magnetic feedback circuit Indefinite short circuit protection High Power Density: approx. 80 W/in3 Output voltage trim up +10% or down -20% Extremely low profile (.465′) and light weight (115g) fully potted, half-brick packaging 500 Vdc input/output isolation Metal package with full internal potting for rugged duty Fixed switching frequency
Datasheet
Description
Select the DV200 for use in high-end military and aerospace applications, such as ruggedized laptop computers, ground-based weapons systems, non-airborne vehicles, and other demanding applications. The DV200 incorporates VPT’s magnetic feedback technology, which eliminates the use of optocouplers in the unit and boosts product performance in slow startup situations. Additionally, the DV200 offers the highest power density available today for military applications in the half-brick size, due to direct bond copper and additional specialized thermal design techniques. Features 16V to 50V input range with 55V transient 3.3V, 5V, 12V and 15V single outputs Up to 200W output power Ability to parallel up to 5 units to boost output power up to 1,000W Full performance over a wide temperature range of -55 °C to +100 °C, no power derating necessary Fault tolerant design with patented technology – no Undervoltage lockout Magnetic feedback circuit Indefinite short circuit protection High Power Density: approx. 80 W/in3 Output voltage trim up +10% or down -20% Extremely low profile (.465′) and light weight (115g) fully potted, half-brick packaging 500 Vdc input/output isolation Metal package with full internal potting for rugged duty Fixed switching frequency
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - DV200-2800S - VPT, Inc.
Blacksburg, VA, USA
DC-DC Converter
DV200-2800S
DC-DC Converter DV200-2800S
Select the DV200 for use in high-end military and aerospace applications, such as ruggedized laptop computers, ground-based weapons systems, non-airborne vehicles, and other demanding applications. The DV200 incorporates VPT’s magnetic feedback technology, which eliminates the use of optocouplers in the unit and boosts product performance in slow startup situations. Additionally, the DV200 offers the highest power density available today for military applications in the half-brick size, due to direct bond copper and additional specialized thermal design techniques. Features 16V to 50V input range with 55V transient 3.3V, 5V, 12V and 15V single outputs Up to 200W output power Ability to parallel up to 5 units to boost output power up to 1,000W Full performance over a wide temperature range of -55 °C to +100 °C, no power derating necessary Fault tolerant design with patented technology – no Undervoltage lockout Magnetic feedback circuit Indefinite short circuit protection High Power Density: approx. 80 W/in3 Output voltage trim up +10% or down -20% Extremely low profile (.465′) and light weight (115g) fully potted, half-brick packaging 500 Vdc input/output isolation Metal package with full internal potting for rugged duty Fixed switching frequency

Select the DV200 for use in high-end military and aerospace applications, such as ruggedized laptop computers, ground-based weapons systems, non-airborne vehicles, and other demanding applications. The DV200 incorporates VPT’s magnetic feedback technology, which eliminates the use of optocouplers in the unit and boosts product performance in slow startup situations. Additionally, the DV200 offers the highest power density available today for military applications in the half-brick size, due to direct bond copper and additional specialized thermal design techniques.

Features

  • 16V to 50V input range with 55V transient
  • 3.3V, 5V, 12V and 15V single outputs
  • Up to 200W output power
  • Ability to parallel up to 5 units to boost output power up to 1,000W
  • Full performance over a wide temperature range of -55 °C to +100 °C, no power derating necessary
  • Fault tolerant design with patented technology – no
  • Undervoltage lockout
  • Magnetic feedback circuit
  • Indefinite short circuit protection
  • High Power Density: approx. 80 W/in3
  • Output voltage trim up +10% or down -20%
  • Extremely low profile (.465″) and light weight (115g) fully potted, half-brick packaging
  • 500 Vdc input/output isolation
  • Metal package with full internal potting for rugged duty
  • Fixed switching frequency
Supplier's Site Datasheet

Technical Specifications

  VPT, Inc.
Product Category Power Supplies
Product Number DV200-2800S
Product Name DC-DC Converter
Type DC-DC Converter
Operating Temperature -55 to 100 C (-67 to 212 F)
DC Output Voltage 3.3 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details